EN
  • EN
  • DE

CDH38D09SHPNP-100MC

Part No CDH38D09SHPNP-100MC
Manufacturer Sumida America Components Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sumida America Components Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820238-CDH38D09SHPNP-100MC
Ultra Librarian 3D Model Ultra Librarian CDH38D09SHPNP-100MC CAD Model

Description

The CDH38D09SHPNP-100MC is a shielded power inductor manufactured by Sumida America Components Inc. It's designed for use in DC-DC converters and power supply circuits. The '100MC' designation indicates its inductance value, which is 10μH (microhenries). These inductors are characterized by their compact size, shielded construction for low EMI (electromagnetic interference), and high current handling capabilities.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters to store and release energy, thereby regulating the output voltage.
  • Power Supplies: Found in various power supply units for electronic devices, providing filtering and energy storage.
  • Portable Devices: Commonly used in smartphones, tablets, laptops, and other battery-powered devices where space is limited and efficiency is crucial.
  • LED Lighting: Employed in LED driver circuits to regulate the current flowing through the LEDs, ensuring consistent brightness and longevity.
  • Automotive Electronics: Utilized in various automotive systems, such as engine control units (ECUs), infotainment systems, and lighting systems.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and reduces noise.
  • Compact Size: Small footprint allows for high-density circuit designs.
  • High Current Handling: Capable of withstanding high current levels without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).

Benefits

  • Reduced EMI: Shielded construction minimizes interference with other sensitive components in the circuit.
  • Space Saving: Compact size enables smaller and more portable electronic devices.
  • Improved Efficiency: Low DCR reduces power dissipation and increases the overall efficiency of the power supply.
  • Reliable Performance: High current handling capability ensures stable operation under demanding conditions.
  • Simplified Assembly: SMT design allows for automated and cost-effective manufacturing.

Additional Details

The CDH38D09SHPNP-100MC inductor is typically constructed with a ferrite core and a wound copper wire. The ferrite core provides high permeability, which increases the inductance value. The shielded construction is achieved by enclosing the inductor in a metallic shield, which blocks electromagnetic radiation.

Typical Specifications:

  • Inductance: 10 μH
  • Tolerance: ±20% (check the datasheet for exact tolerance)
  • DC Resistance (DCR): Low, typically in the mΩ range (check datasheet for exact value)
  • Saturation Current: Specifies the current at which the inductance drops by a certain percentage (e.g., 10% or 20%).
  • Rated Current: Specifies the maximum continuous current the inductor can handle without overheating.
  • Operating Temperature Range: typically -40°C to +125°C

Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application recommendations. The datasheet will provide detailed information on electrical characteristics, mechanical dimensions, and recommended soldering profiles.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess