EN
  • EN
  • DE

VNV20N07TR-E

Part No VNV20N07TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR MOSFET M0 70V 20A PWRSO10 / Current Limit SW 1-IN 1-OUT to 18V 28A Automotive 12-Pin(10+2Tab) PowerSO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series OMNIFET, VIPower
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 55V (Maximum)
Current - Output (Maximum) 14A
Rds On (Typ) 50 mOhm (Maximum)
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 10-PowerSO
Win Source Part Number 799165-VNV20N07TR-E
Popularity Medium
Supply and Demand Status Balance
Family Name VNV20
Introduction Date June 22, 1998
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VNV20N07TR-E CAD Model

Description

The VNV20N07TR-E from STMicroelectronics is a high-performance, Power MOSFET designed to deliver efficient power management and conversion for a variety of applications. This device is part of STMicroelectronics' OMNIFET II family, known for their robustness and advanced technology.

Key Features

  • Device Type: MOSFET - Metal Oxide Semiconductor Field-Effect Transistor.
  • Configuration: Single.
  • Channel Type: N-Channel, suitable for fast switching applications.
  • Drain-Source Voltage (VDS): 70V, providing a wide operating range for various circuit designs.
  • Continuous Drain Current (ID): 20A, allowing for significant current handling capability.
  • RDS(on) Values: Low on-resistance, enhancing efficiency by minimizing conduction losses.
  • Package: TO-252 (DPAK), a compact surface-mount package suitable for space-constrained applications.

Applications

The VNV20N07TR-E is ideal for a wide range of applications, including:

  • Automotive systems
  • Power supply units
  • Motor drives
  • LED lighting
  • Switching regulators
  • Protection circuits

Protection Features

This MOSFET is equipped with built-in protection features to enhance system reliability:

  • Thermal Shutdown: Protects the device from overheating.
  • Current Limiting: Prevents excessive current flow that could damage the MOSFET or other circuit components.
  • ESD Protection: Integrated protection against electrostatic discharge events.

Quality and Reliability

STMicroelectronics ensures high-quality standards for the VNV20N07TR-E MOSFET, with rigorous testing and validation processes. The device's reliability is suitable for demanding environments, including automotive applications where performance and durability are critical.

Environmental Compliance

The VNV20N07TR-E is compliant with RoHS directives, meaning it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronics design.

You May Also Be Interested in

Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7942 $58.6782
51+ $2.2927 $116.9277
79+ $2.2210 $175.4590
108+ $2.1494 $232.1352
139+ $2.0778 $288.8142
187+ $1.8628 $348.3436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess