EN
  • EN
  • DE

VN610SP

Part No VN610SP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SINGLE CHANNEL HIGH SIDE SOLID STATE RELAY | IC DRIVER SINGLE 45A POWERSO-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5.5V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 45A
Rds On 10mOhm (Maximum)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Family Part Number VN610
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1279519-VN610SP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN610SP CAD Model

Description

STMicroelectronics VN610SP - High-Side Driver

The VN610SP from STMicroelectronics is a robust, high-side driver designed for automotive and industrial applications. This device is a part of the VIPower M0-3 family and is particularly suitable for driving high-power loads with high efficiency and speed.

Key Features:

  • Integrated Vertical Current Flow Power MOSFET: The VN610SP includes a vertical current flow power MOSFET, which enables the device to handle high currents with low on-resistance, providing efficient power switching.
  • High-Side Switch: As a high-side driver, it is capable of driving loads connected to the ground, offering protection and control for the power supply.
  • Diagnostic Feedback: This high-side driver comes with diagnostic feedback through a status pin, which allows the detection of open-load, over-temperature, and over-current conditions, enhancing the system's reliability and safety.
  • Current Limitation: The VN610SP has a built-in current limitation feature that protects the device and the load from over-current conditions.
  • Thermal Shutdown: With thermal shutdown protection, the device ensures that it operates within a safe temperature range, preventing damage due to overheating.
  • Load Dump Protection: The device is designed to withstand load dump pulses, making it ideal for automotive environments where voltage spikes are common.

Applications:

The VN610SP is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Automotive applications such as driving lamps, fans, heaters, and other car body-related functions.
  • Industrial automation systems where reliable high-side switching is essential.
  • Any application requiring a protected high-side switch with diagnostic capabilities.

With its robust design and comprehensive protection features, the VN610SP from STMicroelectronics is an ideal solution for designers looking for a reliable high-side driver for their high-power load applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3214 $61.2856
8+ $12.5715 $100.5720
13+ $12.1786 $158.3218
17+ $11.7857 $200.3569
22+ $11.3929 $250.6438
30+ $10.2143 $306.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,399 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess