EN
  • EN
  • DE

VIPER38LD

Part No VIPER38LD
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Converter Offline Flyback Topology 60kHz 16-SO
Manufacturer STMicroelectronics
Series VIPer™ plus
Package Tube
Supply Voltage 8.5V ~ 23.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name VIPER38
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938656-VIPER38LD
Ultra Librarian 3D Model Ultra Librarian VIPER38LD CAD Model

Description

STMicroelectronics VIPER38LD - High Voltage Converter

The VIPER38LD from STMicroelectronics is a cutting-edge, high-voltage converter that combines a dedicated current mode PWM controller with a high-voltage power MOSFET on the same silicon chip. Featuring a wide input voltage range and integrated protections, this device is designed to offer a compact and efficient solution for power supply applications.

Key Features

  • Integrated 800V avalanche-rugged MOSFET – Allowing for reduced component count and enhanced reliability, the VIPER38LD is capable of withstanding high energy spikes in the application environment.
  • Adjustable switching frequency up to 132 kHz – Provides flexibility to optimize for efficiency or component size depending on the application requirements.
  • Current Mode Control – Offers excellent input voltage feedforward compensation and inherent pulse-by-pulse current limiting enhancing the overall system robustness.
  • Multiple Protections – Includes overload protection, overvoltage protection, hysteresis thermal shutdown, and soft-start to ensure safe operation under a variety of fault conditions.
  • Low Standby Power – The device is designed for energy-saving across a wide range of conditions, making it suitable for applications that require compliance with energy-saving regulations.

Applications

The VIPER38LD is ideal for switched-mode power supplies (SMPS) and is particularly suited for applications such as:

  • LED lighting drivers
  • Adapters and chargers for smartphones, tablets, and other portable devices
  • Auxiliary power supplies for home appliances, industrial systems, and air-conditioners
  • Standby and auxiliary power supplies

Design Support

STMicroelectronics supports designers with a suite of simulation tools and design resources to reduce development time and get products to market faster. The VIPER38LD is supported by application notes and reference designs that can be used as a starting point for new power supply designs.

Overall, the VIPER38LD is a robust and flexible solution for developing compact, efficient, and reliable power supplies in a variety of applications. Its advanced features and integrated design help engineers to meet stringent energy efficiency standards while minimizing the size of the power supply.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0583
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4048 $56.1920
90+ $1.1526 $103.7340
135+ $1.1166 $150.7410
190+ $1.0806 $205.3140
240+ $1.0446 $250.7040
325+ $0.9365 $304.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess