EN
  • EN
  • DE

VIPER28HE

Part No VIPER28HE
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CONV PWM 800V 10-SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 14V
Supply Voltage - Operating 8.5 V to 23.5 V
Duty Cycle 80%
Frequency - Switching 115kHz
Power (Watts) 16W
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 10-SDIP
Mounting Through Hole
Win Source Part Number 043600-VIPER28HE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER28HE CAD Model

Description

The VIPER28HE from STMicroelectronics is a cutting-edge, high-voltage converter that integrates a powerful PWM controller with a 730V avalanche-rugged power MOSFET. Designed for flexibility and efficiency, this product is a perfect solution for a wide range of power supply applications, particularly those requiring a robust and reliable switch-mode power supply.

Key Features

  • High Voltage Capability: With a 730V avalanche-rugged MOSFET, the VIPER28HE can safely handle high voltage levels, ensuring stable operation under varying input conditions.
  • Energy Efficiency: The device includes features like Pulse Frequency Modulation (PFM) under light load conditions, which significantly reduces power consumption and enhances efficiency.
  • Advanced Protection: It comes with multiple protection features such as overload protection, overvoltage protection, and thermal shutdown, which contribute to the safety and longevity of the end application.
  • Low Standby Power: The VIPER28HE is designed to achieve very low standby power consumption, making it ideal for applications that require compliance with energy-saving regulations.
  • Minimal External Components: This high-voltage converter operates with minimal external components, simplifying design and reducing overall system cost.

Applications

The VIPER28HE is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS) for consumer electronics
  • Adapters and chargers for mobile devices
  • Auxiliary power supplies for home appliances
  • Standby and auxiliary power supplies for industrial systems

Technical Specifications

  • Input Voltage: Up to 730V
  • Operating Frequency: Adjustable up to 300kHz
  • Current Limitation: Programmable
  • Temperature Range: -40°C to 150°C

For engineers and designers seeking a reliable, high-performance power solution, the VIPER28HE from STMicroelectronics offers an excellent blend of efficiency, durability, and ease of use. Its robust design and advanced features ensure that it meets the stringent requirements of modern power supply designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess