EN
  • EN
  • DE

VIPER100ASP13TR

Part No VIPER100ASP13TR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer STMicroelectronics
Win Source Part Number 407933-VIPER100ASP13TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER100ASP13TR CAD Model

Description

The VIPER100ASP13TR is a high-performance, low-power offline switched-mode power supply (SMPS) primary switcher from the reputable semiconductor manufacturer STMicroelectronics. This device is part of the VIPerPlus family and is designed to deliver a cost-effective and space-efficient power solution for a wide range of applications.

Integrating a PWM controller and a 700V vertical power MOSFET, the VIPER100ASP13TR offers an all-in-one solution for converters that employ a flyback, buck, or buck-boost topology. Its advanced features enable the creation of robust and compact power supplies capable of meeting stringent energy-saving standards.

Key Features

  • High Voltage Capability: The VIPER100ASP13TR operates with a supply voltage up to 700V, making it suitable for a range of input voltages and providing excellent flexibility in various AC/DC conversion scenarios.
  • Energy Efficient: With its built-in features such as pulse frequency modulation at light load and a smart standby mode, this device ensures high efficiency across the entire load range, significantly reducing energy consumption.
  • Advanced Protection: It includes multiple protection mechanisms such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure the safety and reliability of the power supply under adverse conditions.
  • Reduced EMI Emission: The device has a soft-start capability and an integrated clamp that contribute to minimizing electromagnetic interference, which is critical for applications sensitive to EMI.
  • Compact Design: The VIPER100ASP13TR's high level of integration allows designers to minimize the component count, leading to smaller and more cost-effective power supply designs.

Applications

The VIPER100ASP13TR is versatile and can be used in a variety of applications, including but not limited to:

  • Power adapters and chargers
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Consumer electronics
  • Industrial control systems

In summary, the VIPER100ASP13TR by STMicroelectronics is a robust and efficient solution for designers looking to create compact, energy-saving power supplies without compromising on performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess