EN
  • EN
  • DE

VIPER06LN

Part No VIPER06LN
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH PWM SMPS 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Flyback
Voltage - Start Up 13V
Supply Voltage - Operating 11.5 V to 23.5 V
Duty Cycle 70%
Frequency - Switching 60kHz
Power (Watts) 8W
Fault Protection Current Limiting, Open Loop, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-DIP
Mounting Through Hole
Win Source Part Number 213850-VIPER06LN
Family Name VIPER06
Introduction Date March 08, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER06LN CAD Model

Description

The VIPER06LN is a cutting-edge high voltage converter from STMicroelectronics, designed to offer an efficient and compact solution for power supply applications. This device is part of the VIPerPlus family, known for its energy-efficient converters that integrate a wide range of features to simplify the design of low-power SMPS (Switched-Mode Power Supplies).

Key Features

  • High Voltage Capability: The VIPER06LN operates at a high voltage range, which makes it suitable for a variety of applications requiring a robust power supply solution.
  • Energy Efficient: It includes features such as a quasi-resonant conversion mode, which leads to reduced EMI emissions and improved efficiency, making it an ideal choice for green-mode power supplies.
  • Advanced Protection: The device comes equipped with multiple protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, ensuring safe operation under a wide range of conditions.
  • Low Standby Power: With its built-in features for minimizing standby power consumption, the VIPER06LN is particularly well-suited for applications that require compliance with energy-saving regulations.
  • Integrated MOSFET: The inclusion of a power MOSFET allows for reduced component count, which can simplify the circuit design and help in reducing the overall system cost.
  • Flexibility: The VIPER06LN is designed to be flexible and can be used in a variety of converter topologies, such as buck, buck-boost, and flyback converters.

Applications

The VIPER06LN is ideal for a range of applications, including:

  • Power adapters and chargers for consumer electronics
  • Standby power supplies for TVs and monitors
  • Auxiliary power supplies for home appliances
  • Smart metering and energy management systems

Conclusion

With its impressive array of features and capabilities, the VIPER06LN from STMicroelectronics is a powerful choice for designers looking to create efficient, reliable, and cost-effective power supply solutions. Its versatility and integrated protections make it a valuable component for a wide range of electronic devices and systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1246 $50.6070
110+ $0.9228 $101.5080
170+ $0.8939 $151.9630
235+ $0.8651 $203.2985
300+ $0.8363 $250.8900
405+ $0.7497 $303.6285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess