EN
  • EN
  • DE
  • IT

VIPER013BLSTR

Part No VIPER013BLSTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 10-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr STMicroelectronics
Series VIPER™
Package Tape & Reel
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Buck-Boost, Flyback
Voltage - Start Up 8 V
Voltage - Supply (Vcc/Vdd) 4.5V ~ 30V
Duty Cycle 80%
Frequency - Switching 60kHz
Power (Watts) 8 W
Fault Protection Current Limiting, Over Load, Over Voltage, Short Circuit
Control Features EN, Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSOP
Mounting Type Surface Mount
Base Product Number VIPER013
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338262-VIPER013BLSTR
Ultra Librarian 3D Model Ultra Librarian VIPER013BLSTR CAD Model

Description

The VIPER013BLSTR is a high-performance, low-power offline switched-mode power supply (SMPS) primary switcher from STMicroelectronics, a leader in semiconductor solutions. This advanced power IC is designed to deliver a compact and efficient power management solution for a wide range of applications, including consumer electronics, home appliances, and industrial systems.

Key Features

  • Energy Efficient: The VIPER013BLSTR is built with energy efficiency in mind. It integrates a high-voltage power MOSFET with a quasi-resonant PWM controller, which enhances the overall efficiency and reduces power consumption in both standby and active modes.
  • Wide Input Voltage Range: This device supports a broad input voltage range, accommodating various power supply standards and fluctuations in power, making it versatile for global applications.
  • Advanced Protection Features: It includes multiple protection features such as overvoltage, overload, short-circuit, and thermal shutdown, which ensure the reliability and safety of the power supply and the end application.
  • Low Standby Power Consumption: The VIPER013BLSTR is designed to achieve ultra-low standby power consumption, which is crucial for meeting modern energy-saving regulations.
  • Minimal External Components: Its high level of integration allows for a reduced external component count, leading to a simplified design and compact power supply units.

Applications

The VIPER013BLSTR is suitable for a variety of applications that require efficient power conversion, such as:

  • Power adapters and chargers for mobile devices
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Smart home and IoT devices
  • Consumer electronics such as TVs and audio systems

With its robust design and comprehensive feature set, the VIPER013BLSTR from STMicroelectronics is an excellent choice for designers looking to create efficient and reliable power supply solutions. Its performance and flexibility make it an ideal component for modern electronic devices that demand compact size without compromising on power efficiency.

You May Also Be Interested in

EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0542 $52.7100
120+ $0.8650 $103.8000
180+ $0.8380 $150.8400
250+ $0.8109 $202.7250
320+ $0.7839 $250.8480
430+ $0.7028 $302.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess