EN
  • EN
  • DE

USBDF01W5D

Part No USBDF01W5D
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 092894-USBDF01W5D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USBDF01W5D CAD Model

Description

Introducing the USBDF01W5D from STMicroelectronics

The USBDF01W5D is a state-of-the-art USB downstream port protection device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is engineered to safeguard USB interfaces against the damages caused by electrostatic discharges (ESD), electrical over-stress (EOS), and other harmful voltage transients that can occur during regular usage or due to environmental disturbances.

Key Features

  • High ESD Protection: The USBDF01W5D offers robust protection for USB data lines, capable of withstanding ESD strikes up to ±15kV (air discharge) and ±8kV (contact discharge) as per the IEC 61000-4-2 standard.
  • Low Capacitance: With a low line capacitance of only 3 pF, this device ensures that there is minimal signal distortion, making it suitable for high-speed data transmission without compromising the integrity of the USB 2.0 signal.
  • Stand-off Voltage: The device is designed with a 5.5V stand-off voltage, which is ideal for USB bus power applications and protects against over-voltage conditions.
  • Low Leakage Current: The USBDF01W5D is characterized by a very low leakage current, which helps in maintaining the overall power efficiency of the system in which it is implemented.
  • Small Package Size: Enclosed in a small SOT23-5L package, the USBDF01W5D is perfect for space-constrained applications while providing effective protection.

Applications

The USBDF01W5D is a versatile protection device that is essential for a wide range of applications where USB interfaces are used. It is particularly useful in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Communication devices like modems and wireless routers
  • Peripheral devices including printers, external hard drives, and gaming consoles
  • Industrial and medical equipment requiring reliable USB connectivity

Why Choose USBDF01W5D?

When it comes to protecting sensitive electronic components, the USBDF01W5D by STMicroelectronics stands out for its high-performance capabilities and reliability. It ensures that your USB ports are shielded against the harsh realities of electrical disturbances, thereby extending the lifespan of your products and maintaining data integrity. Whether you're designing consumer electronics or industrial systems, the USBDF01W5D is an excellent choice for safeguarding your USB data lines.

With its combination of high ESD protection, low line capacitance, and compact form factor, the USBDF01W5D is the go-to solution for developers and manufacturers seeking to enhance the durability and performance of their USB-enabled devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $32.5000
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess