EN
  • EN
  • DE

TYN840

Part No TYN840
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 800V 40A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 35mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 25A
Current - On State (It (RMS)) (Max) 40A
Current - Hold (Ih) (Max) 75mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 460A, 480A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 037977-TYN840
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TYN840 CAD Model

Description

The TYN840 from STMicroelectronics is a robust and versatile standard thyristor designed for AC power control applications. With its ability to handle a high current and withstand significant voltage, this thyristor is a preferred choice for a wide range of applications where efficient and reliable switching is required.

Key Features

  • High Surge Capability: The TYN840 can withstand surge currents, making it suitable for applications that experience short-term overloads, ensuring reliability and longevity.
  • Voltage Rating: With a repetitive peak off-state voltage (VDRM/VRRM) of 800V, the TYN840 is designed to handle high voltage applications with ease.
  • On-State RMS Current (IT(RMS)): It offers an impressive on-state RMS current of 25A, allowing it to drive substantial loads without overheating.
  • Gate Trigger Current (IGT): The device has a low gate trigger current, making it easy to switch on with simple gate drive circuits.
  • Thermal Resistance: Its junction to case thermal resistance ensures efficient heat dissipation, contributing to its reliability even in demanding conditions.

Applications

The TYN840 is well-suited for a variety of applications, including:

  • Motor control circuits
  • Industrial static switches
  • Heating regulation systems
  • Inductive cooking
  • Lighting dimmers

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TYN840 is no exception. It is manufactured in silicon planar technology for high reliability and robustness. The device also features glass passivation for improved stability and longevity.

Package

The TYN840 comes in a TO-220AB package, which is a plastic package known for its ease of mounting and good thermal and electrical performance. The TO-220AB package also allows for efficient heat sinking, which is critical for maintaining the thyristor's performance over time.

Whether you're designing a new system or upgrading an existing one, the TYN840 thyristor from STMicroelectronics offers the performance and reliability necessary for efficient power control.

You May Also Be Interested in

Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6748 $58.6180
85+ $1.3745 $116.8325
135+ $1.3317 $179.7795
180+ $1.2878 $231.8040
235+ $1.2451 $292.5985
315+ $1.1169 $351.8235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess