EN
  • EN
  • DE

TSV991AIQ2T

Part No TSV991AIQ2T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP RRIO 8UFSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 20MHz
Current - Input Bias 1pA
Voltage - Input Offset 1.5mV
Operating Supply Current 820μA
Channel Output Current 35mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DFN (2x2)
Win Source Part Number 1114830-TSV991AIQ2T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSV991AIQ2T CAD Model

Description

Introducing the TSV991AIQ2T Precision Operational Amplifier

The TSV991AIQ2T is a cutting-edge precision operational amplifier (op-amp) from STMicroelectronics, designed to meet the rigorous demands of modern electronic applications. This high-performance device offers an ideal balance of power efficiency and accuracy, making it a perfect choice for a wide range of applications, including industrial controls, medical equipment, and automotive systems.

Key Features

  • Low Offset Voltage: With an ultra-low input offset voltage, the TSV991AIQ2T ensures high accuracy in signal amplification, providing reliable performance for precision applications.
  • High Gain Bandwidth Product: The op-amp boasts a high gain bandwidth product, enabling it to handle a broad range of frequencies without compromising the integrity of the signal.
  • Low Power Consumption: Designed with power efficiency in mind, the TSV991AIQ2T consumes minimal power, making it suitable for battery-operated devices and energy-conscious designs.
  • Rail-to-Rail Input/Output: The rail-to-rail input and output stages allow the op-amp to operate effectively with a wide input range and to provide output signals that swing close to the supply rails.
  • Stable with Capacitive Loads: The TSV991AIQ2T remains stable with capacitive loads, ensuring reliable performance even in challenging conditions.

Applications

The versatility of the TSV991AIQ2T makes it suitable for various applications, including:

  • Sensor signal conditioning
  • Active filtering
  • Precision current measurement
  • Analog-to-digital converter drivers
  • Battery-powered and portable devices

Technical Specifications

The TSV991AIQ2T comes in a small outline package, making it easy to integrate into space-constrained designs. It operates over a wide temperature range, ensuring consistent performance across diverse environments. With its advanced design and robust construction, the TSV991AIQ2T is engineered to deliver top-tier performance for sophisticated electronic systems.

Conclusion

STMicroelectronics' TSV991AIQ2T precision operational amplifier is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of low power consumption, high accuracy, and wide operational range makes it an excellent choice for designers seeking to enhance the performance of their applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6555 $57.9425
75+ $1.3584 $101.8800
115+ $1.3159 $151.3285
160+ $1.2735 $203.7600
205+ $1.2310 $252.3550
275+ $1.1037 $303.5175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,224 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess