EN
  • EN
  • DE

TSV6192IDT

Part No TSV6192IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TSV6192
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-11432-6, -497-11432-2, 497-11432-1, 497-11432-2, 497-11432-6, -497-11432-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901486-TSV6192IDT
Ultra Librarian 3D Model Ultra Librarian TSV6192IDT CAD Model

Description

TSV6192IDT Operational Amplifier by STMicroelectronics

The TSV6192IDT is a high-precision operational amplifier (op-amp) from STMicroelectronics, designed to offer a perfect blend of performance and efficiency for a wide range of applications. This device is part of STMicroelectronics' TSV series, known for their low-power consumption and high accuracy, making them ideal for battery-powered devices and energy-sensitive applications.

Key Features

  • Low Power Consumption: The TSV6192IDT is optimized for low-voltage operation, consuming just 29 µA of supply current, which is advantageous for extending battery life in portable devices.
  • Wide Supply Voltage Range: This op-amp operates over a wide supply voltage range from 1.5V to 5.5V, providing designers with the flexibility to use it in various circuit configurations and with different power supplies.
  • High Accuracy: With an input offset voltage of just 800 µV and a temperature drift of 1 µV/°C, the TSV6192IDT ensures precision in measurement and control systems.
  • Rail-to-Rail Input and Output: The device features rail-to-rail input and output capabilities, which allow for a wider dynamic range and better signal utilization, especially in low-voltage applications.
  • Stability: It is designed to be stable with capacitive loads up to 100 pF, which makes it suitable for use in feedback control systems and filtering applications.

Applications

The versatility of the TSV6192IDT makes it an excellent choice for a variety of applications, including:

  • Sensor Interfaces
  • Battery-Powered Devices
  • Portable Medical Devices
  • Power Supply Control
  • Analog Signal Conditioning
  • Active Filtering

The TSV6192IDT from STMicroelectronics is packaged in a compact 5-pin SOT23-5 package, ensuring a minimal footprint on the PCB and making it suitable for space-constrained applications. With its robust design and comprehensive feature set, this operational amplifier is a reliable choice for engineers and designers looking for a high-performance, low-power solution.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9730 $58.3800
145+ $0.7983 $115.7535
225+ $0.7734 $174.0150
310+ $0.7484 $232.0040
400+ $0.7235 $289.4000
535+ $0.6486 $347.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess