EN
  • EN
  • DE

TSV524IYPT

Part No TSV524IYPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 14-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name TSV524
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-15072-1, 497-15072-6, -497-15072-2, 497-15072-2, 497-15072-1, -497-15072-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901484-TSV524IYPT
Ultra Librarian 3D Model Ultra Librarian TSV524IYPT CAD Model

Description

Overview of TSV524IYPT by STMicroelectronics

The TSV524IYPT is a high-precision operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This op-amp comes in a tiny package, specifically the TSSOP-14 (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The TSV524IYPT provides an optimal balance between power consumption and accuracy, making it a perfect choice for a wide range of electronic circuits.

Key Features

  • Low Power Consumption: The TSV524IYPT is designed for energy-efficient operations, which is crucial for battery-powered devices. It offers an extended battery life for portable applications without compromising performance.
  • Wide Supply Voltage Range: This op-amp operates with a supply voltage range from 2.7V to 5.5V, accommodating various power supply requirements and ensuring flexibility in different circuit designs.
  • High Precision: With its advanced design, the TSV524IYPT provides high accuracy and low offset voltage, making it suitable for precision applications such as sensor signal conditioning and analog-to-digital converter (ADC) drivers.
  • Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedances, enhancing the overall accuracy of the system.
  • Rail-to-Rail Input and Output: The rail-to-rail input and output stages allow for a wide dynamic range, ensuring maximum signal amplitude utilization without clipping, even when operating at low supply voltages.

Applications

The TSV524IYPT is versatile and can be used in a variety of electronic applications, including:

  • Battery-powered devices
  • Portable medical instruments
  • Consumer electronics
  • Signal conditioning circuits
  • Analog filters
  • Audio and video equipment

With its compact form factor, low power consumption, and high precision, the TSV524IYPT from STMicroelectronics is an excellent choice for engineers and designers looking to optimize their electronic designs for both performance and power efficiency. Whether you're working on a complex medical device or a simple consumer gadget, the TSV524IYPT provides the reliability and functionality needed to meet the strictest requirements.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4036 $63.1620
105+ $1.1517 $120.9285
160+ $1.1157 $178.5120
215+ $1.0797 $232.1355
280+ $1.0438 $292.2640
375+ $0.9358 $350.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess