STMicroelectronics TSH80IYDT Operational Amplifier
The TSH80IYDT is a high-performance operational amplifier from STMicroelectronics, designed to offer a perfect blend of speed and precision for a wide range of applications. This versatile op-amp is a part of STMicroelectronics' TSH8x series, renowned for their low noise and high-speed capabilities.
With a high slew rate and a wide bandwidth, the TSH80IYDT is ideal for video and other high-frequency signal processing applications. It features a single supply voltage ranging from 2.7V to 5.5V, which allows it to be used in portable electronic devices where power efficiency is crucial. Additionally, its low input bias current and low offset voltage make it suitable for sensor signal conditioning and precision amplification tasks.
The TSH80IYDT comes in a compact SO-8 package, making it easy to integrate into space-constrained designs. Its robust design ensures reliable performance over a wide temperature range, which is critical for industrial and automotive applications that require consistent operation under varying environmental conditions.
Key features of the TSH80IYDT include:
- High unity-gain bandwidth: 80 MHz
- Low noise performance: 4.5 nV/√Hz
- High slew rate: 150 V/µs
- Low distortion characteristics
- Single or dual supply operation
- Extended temperature range: -40°C to +85°C
- Power-down feature to reduce power consumption
Whether it's for professional-grade audio equipment, medical instrumentation, or any other precision analog signal processing, the TSH80IYDT provides the reliability and performance expected from a leading semiconductor manufacturer like STMicroelectronics. Its advanced characteristics ensure that it can meet the rigorous demands of modern electronic systems, providing designers with a flexible and dependable solution for their operational amplifier needs.