EN
  • EN
  • DE

TSH70CD

Part No TSH70CD
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 118V/µs
Gain Bandwidth Product 65 MHz
-3db Bandwidth 100 MHz
Current - Input Bias 6 µA
Voltage - Input Offset 800 µV
Current - Supply 9.8mA
Current - Output / Channel 55 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TSH70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 1026-TSH70CD,1805-TSH70CD,497-3070-5-NDR,497-3070-5,-497-3070-5
Standard Package 100
Win Source Part Number 1007555-TSH70CD
Ultra Librarian 3D Model Ultra Librarian TSH70CD CAD Model

Description

TSH70CD High-Speed Operational Amplifier by STMicroelectronics

The TSH70CD is a cutting-edge operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global leader in the semiconductor industry. This high-speed operational amplifier is an excellent choice for a wide range of applications, including video processing, telecommunications, and any system requiring a high bandwidth signal amplification.

The TSH70CD boasts an impressive slew rate, which allows it to handle rapid changes in input signals effectively, making it ideal for high-frequency applications. This feature also ensures minimal distortion in the output signal, maintaining the integrity of the signal throughout the amplification process.

With a large gain bandwidth product, the TSH70CD can amplify signals with a wide range of frequencies without compromising on the gain. This makes it suitable for use in various high-speed signal processing tasks where maintaining a high gain across a broad frequency spectrum is crucial.

The device operates on a single or dual supply voltage, providing flexibility in different circuit configurations. This versatility is key for designers who require an op-amp that can adapt to both single-ended and differential signal applications. The TSH70CD's power supply range is also optimized to support low-voltage operations, which is essential for battery-powered devices and portable applications.

In terms of power consumption, the TSH70CD is designed to be energy-efficient, which is an important consideration for battery-operated and power-sensitive devices. Despite its low power consumption, it does not compromise on performance, delivering high-speed operation with minimal power draw.

The TSH70CD comes in a compact package, making it easy to integrate into space-constrained designs. Its small footprint allows for high-density mounting, which is beneficial for modern electronic devices that require miniaturization without sacrificing performance.

In summary, the TSH70CD from STMicroelectronics is a robust, high-speed operational amplifier that offers designers a perfect blend of speed, efficiency, and versatility. Whether for professional-grade video systems, high-speed data acquisition, or any application requiring fast and precise signal amplification, the TSH70CD stands as a reliable and high-performing choice.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess