EN
  • EN
  • DE

TS952IDT

Part No TS952IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 35nA
Voltage - Input Offset 6mV
Operating Supply Current 950μA
Channel Output Current 10mA
Supply Voltage - Operating 2.7 V to 12 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035247-TS952IDT
Family Name TS952
Introduction Date March 29, 2001
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS952IDT CAD Model

Description

Introducing the TS952IDT Operational Amplifier from STMicroelectronics

The TS952IDT is a remarkable operational amplifier (op-amp) designed by the prestigious STMicroelectronics, a leader in semiconductor solutions. This op-amp is part of STMicroelectronics' commitment to providing high-performance and reliable components for a wide range of electronic applications. The TS952IDT is specifically engineered to deliver low-voltage operation and power-saving features without compromising on quality.

Key Features

  • Low Power Consumption: The TS952IDT is optimized for battery-powered and portable devices, thanks to its low-power design. It has a typical supply current of just 580 µA, which helps in extending battery life in your applications.
  • Wide Supply Voltage Range: It operates effectively with a supply voltage range from 2.7V to 10V, making it versatile for use in various circuits with different power requirements.
  • High Output Current: This op-amp can deliver a high output current, which is beneficial for driving heavier loads when necessary.
  • Stability and Precision: The TS952IDT offers excellent stability and precision, with characteristics that make it suitable for high-accuracy applications such as sensor interfaces and analog filters.
  • Low Input Offset Voltage: It features a low input offset voltage, which is crucial for applications requiring precise signal amplification.
  • Rail-to-Rail Input and Output: The device's rail-to-rail input and output capability provide an extended dynamic range, which is particularly useful in low-voltage applications.

Applications

The TS952IDT is ideal for a broad spectrum of applications, including but not limited to:

  • Portable and battery-operated devices
  • Signal conditioning
  • Active filtering
  • Medical instrumentation
  • Automotive sensors and controls

In conclusion, the TS952IDT from STMicroelectronics is a high-quality, low-power operational amplifier that offers a perfect balance between power efficiency and performance. Whether it's for consumer electronics, automotive, or industrial applications, this op-amp stands out for its reliability and versatility, making it an excellent choice for your next project.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2855 $51.4200
95+ $1.0548 $100.2060
150+ $1.0218 $153.2700
205+ $0.9889 $202.7245
265+ $0.9559 $253.3135
355+ $0.8570 $304.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess