The TS931BILT from STMicroelectronics is a high-performance, precision operational amplifier (op-amp) that offers an ideal balance of low power consumption and excellent accuracy. Designed for a wide range of applications, this op-amp is particularly suitable for battery-powered systems and portable devices due to its low voltage operation and power-saving features.
Key Features
- Low Power Consumption: With its micropower operation, the TS931BILT consumes minimal power, making it ideal for energy-sensitive applications.
- Precision Output: The device provides accurate and stable output, which is crucial for high-precision applications.
- Wide Operating Voltage Range: It operates across a wide range of supply voltages from 2.7V to 10V, offering flexibility in various circuit designs.
- Rail-to-Rail Input and Output: The op-amp features rail-to-rail input and output, which maximizes the dynamic range in low supply voltage conditions.
- Low Input Offset Voltage: The TS931BILT has a low input offset voltage that ensures minimal error in signal amplification.
- Extended Temperature Range: This device is operational over an extended temperature range, making it suitable for industrial applications.
Applications
The TS931BILT is versatile and can be used in a variety of applications, including:
- Portable and battery-powered devices
- Sensor signal conditioning
- Analog-to-digital converter (ADC) drivers
- Active filtering
- Medical instrumentation
- Automotive electronics
Product Specifications
| Parameter |
Value |
| Supply Voltage (Vcc) |
2.7V to 10V |
| Input Offset Voltage |
Typically 0.8 mV |
| Operating Temperature Range |
-40°C to +125°C |
| Package |
5-lead SOT23-5 |
With its low power operation, high precision, and versatile features, the TS931BILT is a reliable choice for designers looking to optimize their circuit designs for power efficiency and accuracy.