The TS4851IJT is an audio power amplifier designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is a part of ST's extensive audio IC portfolio and is engineered to provide high-quality sound amplification in a variety of consumer electronics applications.
Key Features
- Output Power: The TS4851IJT is capable of delivering 1.2W of continuous RMS output power into an 8Ω load at 5V, making it suitable for portable audio applications.
- Low Distortion: It provides excellent audio performance with low harmonic distortion and noise, ensuring clear and crisp sound reproduction.
- Efficiency: The device operates with high efficiency, which minimizes power consumption and extends battery life in portable applications.
- Standby Mode: A built-in standby mode helps to further reduce power consumption when the amplifier is not in active use.
- Thermal Protection: The TS4851IJT includes thermal shutdown protection to prevent damage from overheating.
Applications
The TS4851IJT is versatile and can be used in a range of applications, including:
- Mobile Phones
- Portable Media Players
- Handheld Gaming Devices
- Laptop and Notebook Computers
- Small Sound Systems and Docking Stations
Technical Specifications
The amplifier comes in a small 8-pin MiniSO package, which is ideal for space-constrained applications. It operates over a wide temperature range from -40°C to 85°C, ensuring reliability across different environments. The device also supports a wide supply voltage range from 2.7V to 5.5V, providing design flexibility for various system power requirements.
Conclusion
The TS4851IJT from STMicroelectronics is a high-quality audio amplifier that combines power, efficiency, and versatility. Its advanced features and compact design make it an excellent choice for designers looking to enhance the audio experience in portable and space-sensitive applications. By choosing the TS4851IJT, manufacturers can ensure robust performance and pleasing audio output for end-users.