EN
  • EN
  • DE

TS393ID

Part No TS393ID
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description MICROPOWER DUAL CMOS VOLTAGE COMPARATORS | IC COMPARATOR DUAL MCRPWR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Use For General
Output Type CMOS, Open-Drain
Supply Voltage , Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Maximum) 5mV at 10V
Current - Input Bias (Maximum) 1pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 25μA
CMRR, PSRR 71dB CMRR
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SO
Family Part Number TS393
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274299-TS393ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS393ID CAD Model

Description

The TS393ID is a high-quality, low-power voltage comparator manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This precision integrated circuit is designed to provide a significant level of accuracy and stability in a variety of electronic applications.

Key Features

  • Dual Comparators: The TS393ID includes two independent voltage comparators that can be used in a wide range of applications such as limit comparators, simple analog to digital converters, pulse, square wave and time delay generators.
  • Low Power Consumption: With a typical supply current of just 0.2µA, the TS393ID is an ideal choice for battery-powered devices and other applications where power efficiency is crucial.
  • Wide Supply Voltage Range: The device operates from a single power supply ranging from 2.7V to 16V or a dual supply from ±1.35V to ±8V, providing flexibility in various circuit configurations.
  • Input Common-Mode Voltage Range: The comparator includes an input common-mode voltage range that includes ground, which is particularly useful for single-supply operation.
  • Low Input Bias Current: The TS393ID boasts an extremely low input bias current, thereby reducing errors in applications requiring high impedance.
  • Fast Response Time: The device features a fast response time without consuming significant amounts of power, making it suitable for quick signal detection and response scenarios.

Applications

The TS393ID is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Battery-powered and portable devices
  • Alarm systems
  • Window comparators
  • Voltage level detection

Product Specifications

The device comes in an SO-8 package, making it compact and suitable for space-constrained applications. Its operating temperature range of -40°C to +125°C ensures reliability and performance under extreme conditions.

Conclusion

The TS393ID from STMicroelectronics is a robust, low-power dual voltage comparator that offers high performance for a broad spectrum of applications. Its low power consumption, wide voltage range, and fast response time make it an excellent choice for designers looking for a reliable and efficient component for their electronic designs.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2340 $50.3100
525+ $0.1920 $100.8000
810+ $0.1860 $150.6600
1,115+ $0.1800 $200.7000
1,440+ $0.1740 $250.5600
1,925+ $0.1560 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,820 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess