EN
  • EN
  • DE

TS391IL

Part No TS391IL
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description LOWPOWER SINGLE VOLTAGE COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1274292-TS391IL
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian TS391IL CAD Model

Description

STMicroelectronics Product TS391IL Overview

Introducing the TS391IL, a low-power single voltage comparator from STMicroelectronics, designed for a wide range of applications that require precision and energy efficiency. This device is a testament to STMicroelectronics' commitment to providing high-quality components for electronic systems requiring reliable voltage level detection and signal comparison.

Key Features

  • Low Power Consumption: The TS391IL is optimized for low-power operations, making it suitable for battery-powered devices and energy-saving applications.
  • Wide Single Supply Range: Operating on a wide voltage range from 2.7V to 16V, the TS391IL offers flexibility across various power supplies, ensuring compatibility with both digital and analog systems.
  • Input Offset Voltage: Featuring a low input offset voltage, it provides precise voltage comparison, which is crucial for sensitive electronics that depend on accurate signal processing.
  • Output Stage: The open-drain output stage allows for direct connection to TTL or CMOS logic levels, and the device can drive lamps or relays when connected to an external power source.
  • Low Input Bias Current: With its low input bias current, the TS391IL minimizes its own influence on the input signal, ensuring more accurate readings and comparisons.
  • Extended Temperature Range: The device operates effectively across an extended temperature range, making it suitable for industrial and automotive environments that experience extreme conditions.

Applications

The TS391IL is versatile and can be used in a variety of applications, including:

  • Limit comparator
  • Voltage level detection
  • Window comparator
  • Delay elements
  • Simple analog-to-digital converters
  • Battery chargers
  • Switch-mode power supplies

With its robust design and reliable performance, the TS391IL from STMicroelectronics stands out as a superior choice for designers looking for a comparator that offers precision, flexibility, and efficiency.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.7399
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess