EN
  • EN
  • DE

TS374IN

Part No TS374IN
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMP LP QUAD CMOS VOLT 14 DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Input Bias (Max) 1pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 250μA
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 1114328-TS374IN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS374IN CAD Model

Description

STMicroelectronics Product TS374IN Overview

The TS374IN is a quintessential component in the expansive portfolio of STMicroelectronics, a global semiconductor leader delivering intelligent and energy-efficient products and solutions. This device is a low-power quad comparator, which is highly regarded for its operational reliability and precision in a variety of electronic applications.

The TS374IN operates over a wide single or dual supply voltage range, making it versatile for use in multiple circuit configurations. This feature allows the device to be integrated into both simple and complex systems with minimal power requirements, ensuring efficient operation.

Key Features:

  • Low Power Consumption: The device is designed to be economical with power, drawing a low supply current which is ideal for battery-powered or energy-saving applications.
  • Wide Voltage Range: It has a broad supply voltage range from 2.7V to 16V (single supply) or ±1.35V to ±8V (dual supply), accommodating various design requirements.
  • High Input Impedance: With a high input impedance, the TS374IN ensures minimal loading on the input signal, preserving the integrity of the original signal.
  • Low Output Saturation Voltage: The comparator provides a low saturation voltage on the output, facilitating better performance and compatibility with subsequent digital circuits.
  • Fast Response Time: The device boasts a rapid response time, which is critical for applications where timing is crucial, such as in pulse and waveform generation circuits.

The TS374IN is typically packaged in a standard DIP-14 (Dual In-line Package) or SO-14 (Small Outline) package, providing ease of integration into printed circuit boards (PCBs). Its operating temperature range from -40°C to +125°C ensures that the device can perform reliably even in harsh environmental conditions.

Whether it's for use in control systems, touch switches, level shifters, or any other application that requires a reliable and efficient voltage comparison, the TS374IN from STMicroelectronics stands out as a superior choice for designers and engineers seeking quality and performance.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9764 $59.2920
75+ $1.6216 $121.6200
115+ $1.5710 $180.6650
155+ $1.5204 $235.6620
200+ $1.4696 $293.9200
265+ $1.3176 $349.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess