Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Number of Elements 2
Output Type CMOS, Push-Pull
Dual Supply Voltage (±) 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 10V
Current - Input Bias (Maximum) 1pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 25μA
CMRR, PSRR (Typ) 82dB CMRR
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-DIP
Win Source Part Number 1274270-TS3702CN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS3702
Introduction Date February 18, 1998
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian TS3702CN CAD Model

Description

STMicroelectronics TS3702CN - Dual Voltage Comparator

The TS3702CN is a precision dual voltage comparator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its high-performance integrated circuits. This device is part of the TS3702 series and is engineered to provide a reliable solution for applications requiring voltage level detection and control.

Key Features

  • Wide Supply Voltage Range: The TS3702CN operates on a supply voltage range from 2.7V to 16V, making it suitable for a variety of electronic systems, from battery-powered devices to industrial equipment.
  • Low Power Consumption: With its low current draw, this comparator is an excellent choice for energy-sensitive applications, ensuring extended battery life and reduced power costs.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal integrity and reducing power consumption.
  • Open-Collector Outputs: The open-collector output configuration allows for flexible voltage level translation and the ability to wire multiple outputs together for a wired-OR function.
  • Fast Response Time: The TS3702CN boasts a fast response time, enhancing the performance of systems where quick voltage level changes need to be detected and acted upon.
  • Common-Mode Input Voltage Range: Includes the negative supply, providing the designer with a greater degree of freedom in the application's signal range.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, the TS3702CN is robust enough to function in extreme environmental conditions.

Applications

The TS3702CN is a versatile component that can be used in various applications, including:

  • Battery chargers
  • Power supply control
  • Window comparators
  • Voltage level translation
  • Automotive electronics
  • Alarm and monitoring systems

Its compact DIP-8 (Dual In-line Package) or SO-8 (Small Outline Package) options provide flexibility for PCB design, allowing the TS3702CN to be easily integrated into both space-constrained and standard-sized electronic assemblies.

Overall, the STMicroelectronics TS3702CN is a reliable and efficient solution for designers looking to implement voltage comparison functionalities into their electronic projects or products.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MAX922EPA+
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+
Renesas Electronics America
Comparator Dual 2V to 36V 8-Pin SMD
Lowest to $2.1936
ECAD model for M5233P#TF0J
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $1.7994
ECAD model for LMC7211AIM/NOPB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention