The TS274CN from STMicroelectronics is a high-precision quad operational amplifier that offers a perfect blend of features suitable for a wide range of applications. This device is particularly ideal for industrial control systems, automotive electronics, and any circuit requiring multiple op-amps with consistent characteristics.
Key Features
- Low Power Consumption: The TS274CN is designed for efficient operation, making it suitable for battery-powered devices and energy-saving applications.
- High Input Impedance: With a high input impedance, this op-amp minimizes the loading effect on input sources, ensuring signal integrity.
- Low Offset Voltage: It offers a low input offset voltage, which reduces the need for external calibration and improves overall accuracy.
- Phase Reversal Protection: The device includes phase reversal protection, preventing unwanted phase shifts that can affect signal processing.
Applications
The versatility of the TS274CN makes it suitable for a variety of applications. It is commonly used in:
- Active filters
- General purpose amplifiers
- Integrators or differentiators
- Signal conditioning circuits
- Analog power supplies
Technical Specifications
The TS274CN is characterized by its robust technical specifications:
- Supply Voltage Range: ±2.5V to ±15V
- Input Offset Voltage: Typically 1mV
- Input Bias Current: Typically 20nA
- Operating Temperature Range: 0°C to +70°C
With its low power consumption and high precision, the TS274CN is a reliable choice for designers who need a cost-effective, high-performance quad operational amplifier. Its small package size and the fact that it integrates four operational amplifiers in one chip make it an excellent choice for compact designs where space is at a premium.
STMicroelectronics' commitment to quality ensures that the TS274CN meets the stringent requirements of modern electronic systems, offering both reliability and performance.