STMicroelectronics TL082IDT - General Purpose JFET Dual Operational Amplifier
The TL082IDT is a high-speed JFET-input dual operational amplifier designed by STMicroelectronics, renowned for its integrated circuits and semiconductors. This device incorporates high-voltage JFET and bipolar transistors in a monolithic integrated circuit, delivering an impressive amalgamation of low power consumption and wide bandwidth.
With its JFET input stage, the TL082IDT provides a very high input impedance coupled with a low input bias and offset currents. This makes it an ideal choice for applications requiring high input impedance, such as sample and hold circuits, and for various analog applications including integrators, active filters, and general analog circuits.
Key Features:
- Low Power Consumption: The TL082IDT is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
- Wide Common-Mode and Differential Voltage Ranges: This operational amplifier can handle a wide range of operating conditions, providing design flexibility.
- Low Input Bias and Offset Currents: The low input currents of the TL082IDT reduce errors in high impedance circuit configurations.
- Output Short-Circuit Protection: The device includes built-in protection against short circuits, enhancing its reliability and lifespan.
- High Input Impedance JFET Input Stage: The high input impedance minimizes loading on the previous stage of a circuit and is ideal for high-impedance signal sources.
- Internal Frequency Compensation: This feature ensures stability of the operational amplifier without the need for any external components.
- Latch-Up-Free Operation: The TL082IDT is designed to be free from latch-up over the entire common-mode range, including the power supply range.
The TL082IDT is packaged in a standard SO-8 package and is characterized for operation from 0°C to +70°C. Its versatility and high performance make it a popular choice among engineers and designers for an array of electronic systems. Whether it's for audio pre-amplification, active filtering, or any other analog signal processing task, the TL082IDT by STMicroelectronics stands as a reliable and efficient solution.