EN
  • EN
  • DE

TDA75610EP-HLX

Part No TDA75610EP-HLX
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description FLEXIWATT 27 LEADS E / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Package Tube
Product Status Active
Base Product Number TDA75610
Standard Package 357 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936311-TDA75610EP-HLX
Ultra Librarian 3D Model Ultra Librarian TDA75610EP-HLX CAD Model

Description

Introducing the TDA75610EP-HLX by STMicroelectronics

The TDA75610EP-HLX is a cutting-edge audio amplifier designed and manufactured by the renowned electronics company, STMicroelectronics. This high-performance product is part of their car radio audio amplifiers portfolio and is specifically engineered to deliver superior sound quality for automotive audio applications.

The TDA75610EP-HLX is a quad BTL (Bridge-Tied Load) amplifier capable of driving 4 channels, making it an ideal solution for car radio systems that require a powerful and clear audio output. With its advanced features and robust design, the TDA75610EP-HLX ensures an immersive audio experience for drivers and passengers alike.

Key Features:

  • High Output Power: The amplifier can deliver up to 4 x 50W of continuous RMS power, ensuring loud and clear sound reproduction without distortion, even at high volumes.
  • Flexible Power Supply: It operates over a wide range of supply voltages, accommodating the varying electrical environments found in automotive applications.
  • Integrated Diagnostics: The device includes built-in diagnostic capabilities that provide feedback on the status of the speaker loads, helping to prevent potential damage to the system.
  • Thermal Protection: With an integrated thermal protection circuit, the TDA75610EP-HLX is safeguarded against overheating, ensuring reliable performance under all operating conditions.
  • Low Distortion: The amplifier is designed to minimize distortion, providing a high-fidelity audio output that is true to the original recording.
  • Standby and Mute Functions: These features allow for reduced power consumption and silent operation when the audio output is not needed.

Applications:

The TDA75610EP-HLX is primarily used in automotive audio systems but can also be found in other applications where high-quality audio amplification is required, such as:

  • Car radios and infotainment systems
  • Automotive multimedia and navigation systems
  • High-power audio systems in vehicles

STMicroelectronics has a long-standing reputation for providing reliable and high-performance components. The TDA75610EP-HLX is a testament to their commitment to quality, offering exceptional audio performance for automotive environments where durability and sound clarity are paramount.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess