Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 25W x 2 at 8Ohm
Supply Voltage (V) 8V ~ 26V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package PowerSSO-36 EPD
Manufacturer Package 36-PowerFSOP
Family Part Number TDA7492
Manufacturer Pack Quantity 49
MSL Level 3 (168 Hours)
Win Source Part Number 1266222-TDA7492P
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDA7492P CAD Model

Description

The TDA7492P is a high-quality Class-D audio amplifier integrated circuit (IC) developed by STMicroelectronics, a leader in semiconductor solutions. This powerful IC is designed to deliver exceptional audio performance with high efficiency, making it an ideal solution for a variety of audio applications including wireless speakers, LCD TVs, home theater systems, and more.

Key Features

  • Amplifier Class: The TDA7492P operates as a Class-D amplifier, which ensures high efficiency and low heat dissipation.
  • Output Power: Capable of delivering up to 25W+25W output power at 8 ohms with 10% THD+N or 50W monaural in BTL configuration, the TDA7492P can drive a wide range of speakers with clarity and power.
  • Supply Voltage: It operates on a wide supply voltage range from 8V to 26V, providing flexibility in various power environments.
  • Signal-to-Noise Ratio: With a high signal-to-noise ratio (SNR) of 100dB, it ensures a clean and clear audio output.
  • Thermal Protection: The IC includes over-temperature protection, which helps to prevent damage from overheating.
  • Compact Design: The TDA7492P is available in a compact PowerSSO-36 package, making it suitable for space-constrained applications.

Applications

The versatility of the TDA7492P allows it to be used in a wide array of audio applications. It is particularly well-suited for:

  • Wireless speakers and Bluetooth audio systems
  • Home theater systems and soundbars
  • Active loudspeakers and docking stations
  • Multi-media monitors and LCD TVs

Advantages

The TDA7492P from STMicroelectronics offers several advantages for audio system designers:

  • Its high efficiency reduces energy consumption and extends battery life in portable applications.
  • The high output power capability allows the IC to drive a wide range of speakers, providing flexibility in system design.
  • The integrated protection features ensure reliability and longevity of the audio system.
  • STMicroelectronics' reputation for quality and support provides confidence in the TDA7492P as a cornerstone for any audio project.

Overall, the TDA7492P is a robust and versatile audio amplifier that offers superior sound quality, efficiency, and reliability for a wide range of audio applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 4-CH AUDIO ADC WITH I / Audio 16 b, 20 b, 24 b, 32 b 8kHz ~ 768kHz I²C, SPI 32-WQFN (5x5)
Lowest to $3.9618
ECAD model for PCM6240QRTVRQ1
ams
AS3418-EWLM WLP LF T&R / Amplifier IC 2-Channel (Stereo) Headphone 30-WLCSP (2.65x2.55)
Need more? Email Us
ECAD model for AS3418-EWLM
SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.9780
ECAD model for FT2705P
National Semiconductor (TI)
AUDIO AMPLIFIER, 0.035W, 2 CHANN
Lowest to $0.4415
ECAD model for LM4910LQX/NOPB
National Semiconductor (TI)
LM49153 MONO AUDIO SUBSYS W/ CL
Need more? Email Us
ECAD model for LM49153TMX/NOPB
National Semiconductor (TI)
LM48822 GND-REF ULTRA HIGH PSRR
Need more? Email Us
ECAD model for LM48822TLX/NOPB
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0242PWPG4
STMicroelectronics
HIGH EFFICIENCY DIGITAL INPUT AU / Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Need more? Email Us
ECAD model for TDA7808-ZST

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6995 $59.4825
75+ $1.5900 $119.2500
110+ $1.5351 $168.8610
160+ $1.4254 $228.0640
205+ $1.3707 $280.9935
260+ $1.3158 $342.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,590 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention