Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 30W x 1 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 150°C (TJ)
Manufacturer Package 11-Multiwatt
Package Multiwatt-11 (Vertical, Bent and Staggered Leads)
Win Source Part Number 1266149-TDA7256
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7256
Introduction Date November 13, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA7256 CAD Model

Description

The TDA7256 is a robust automotive-grade power amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This product is specifically engineered to deliver high-quality audio performance in car radio and Hi-Fi systems. With its advanced technology and design, the TDA7256 stands out for its exceptional sound quality, reliability, and ease of integration.

Key Features

  • High Output Power: Capable of delivering up to 60W of continuous power output, ensuring a powerful and dynamic audio experience.
  • Wide Supply Voltage Range: Operates over a broad supply voltage range from 8V to 18V, making it versatile for use in various automotive electrical environments.
  • Minimal External Components: Requires very few external components for operation, which simplifies circuit design and reduces overall system cost.
  • Protection Systems: Equipped with multiple protection features including short-circuit protection, thermal shutdown, and load dump voltage surge protection, ensuring long-term reliability under harsh automotive conditions.
  • Bridge-Tied Load (BTL) Configuration: The amplifier can be configured in BTL mode, enabling higher power output without the need for a bootstrap capacitor or snubber networks.

Applications

The TDA7256 is ideal for a range of audio applications, particularly in the automotive sector where durability and sound quality are paramount. It is suitable for:

  • Car radio systems
  • Automotive audio power amplifiers
  • Hi-Fi music systems

Technical Specifications

The TDA7256 boasts a THD (Total Harmonic Distortion) of less than 0.5% at 20W output, ensuring clear and undistorted sound. It also features a Signal-to-Noise Ratio (SNR) that is greater than 100dB, providing a crisp and noise-free audio experience. The device is housed in a 25-lead Multiwatt package, which aids in optimal heat dissipation and space-saving design.

You May Also Be Interested in

Texas Instruments
Audio Amp Headphone 2-CH Stereo 0.07W Class-AB 8-Pin HVSSOP EP T/R
Lowest to $2.1020
ECAD model for TPA102DGNRG4
National Semiconductor (TI)
LM49153 MONO AUDIO SUBSYS W/ CL
Need more? Email Us
ECAD model for LM49153TMX/NOPB
National Semiconductor (TI)
LM48822 GND-REF ULTRA HIGH PSRR
Need more? Email Us
ECAD model for LM48822TLX/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 0.035W, 2 CHANN
Lowest to $0.4415
ECAD model for LM4910LQX/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 2 FUNC, PBGA16
Need more? Email Us
ECAD model for LM4928TLX/NOPB
Rohm Semiconductor
IC AMP CLASS D MONO 700MW 9VCSP
Need more? Email Us
ECAD model for BD5468GUL-E2
Texas Instruments
AUTOMOTIVE 4-CH AUDIO ADC WITH I / Audio 16 b, 20 b, 24 b, 32 b 8kHz ~ 768kHz I²C, SPI 32-WQFN (5x5)
Lowest to $3.9618
ECAD model for PCM6240QRTVRQ1
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0312PWPG4
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.9454
ECAD model for A7240L-TB7-T

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention