EN
  • EN
  • DE

TDA2040H

Part No TDA2040H
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 25-watt hi-fi audio power amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 22W x 1 @ 4 Ohm
Operating Supply Voltage 5 V ~ 40 V, ±2.5 V ~ 20 V
Features Short-Circuit and Thermal Protection
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 150°C (TJ)
Manufacturer Package 5-PENTAWATT
Package Pentawatt-5 (Horizontal, Bent and Staggered Leads)
Win Source Part Number 1265936-TDA2040H
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name TDA2040
Introduction Date April 02, 1996
ECCN EAR99
Country of Origin ChinaIndia, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA2040H CAD Model

Description

STMicroelectronics TDA2040H Audio Amplifier

The TDA2040H from STMicroelectronics is a robust audio power amplifier encapsulated in a Pentawatt vertical package, designed to deliver a high-quality acoustic experience for a wide range of audio applications. This powerful monolithic integrated circuit is specifically engineered to provide high output power with low harmonic and crossover distortion.

Key Features

  • High Output Power: Capable of delivering up to 20 watts of continuous average power to an 4 Ohm load with excellent sound quality, making it suitable for stereo and bridge amplifier applications.
  • Low Distortion: Ensures a clear and crisp audio output with minimal noise, providing a high-fidelity listening experience.
  • Wide Supply Voltage Range: Operates across a range of supply voltages from ±4.5V to ±25V, offering flexibility in various circuit configurations and ensuring reliability under different power conditions.
  • Short Circuit Protection: Features a robust protection system that guards against short circuits across the load, enhancing the longevity and reliability of the amplifier.
  • Thermal Overload Protection: Integrates a thermal shutdown mechanism that activates when the junction temperature exceeds safe limits, preventing damage from overheating.
  • High Slew Rate: Boasts a high slew rate that minimizes the total harmonic distortion (THD), further improving the audio output quality.

Applications

The versatility of the TDA2040H makes it an ideal choice for a multitude of audio applications, including:

  • Hi-Fi audio systems
  • Home theater systems
  • Active speakers
  • Television sound circuits
  • Simple amplifiers for public address systems

With its impressive audio performance, reliability, and ease of integration, the TDA2040H from STMicroelectronics is a top choice for designers and hobbyists alike looking to enhance their audio projects with a powerful and dependable amplifier solution.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess