EN
  • EN
  • DE

T2550-12I

Part No T2550-12I
Manufacturer STMicroelectronics
Catalog Triacs
Description 1200V 25A SNUBBERLESS TRI / TRIAC Alternistor - Snubberless 1.2 kV 25 A Through Hole TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Manufacturer STMicroelectronics
Packaging Tube
Triac Type Alternistor - Snubberless
Voltage - Off State 1.2 kV
Current - On State (It (RMS)) (Max) 25 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 240A, 252A
Current - Gate Trigger (Igt) (Max) 50 mA
Current - Hold (Ih) (Max) 60 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Supplier Device Package TO-220
Base Product Number T2550
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number -497-16449,497-16449
Standard Package 50
Win Source Part Number 1325573-T2550-12I
Ultra Librarian 3D Model Ultra Librarian T2550-12I CAD Model

Description

STMicroelectronics T2550-12I: High-Performance Microcontroller

The T2550-12I from STMicroelectronics is a cutting-edge microcontroller that offers a perfect blend of power, performance, and efficiency, designed to cater to the needs of a wide array of applications. This robust microcontroller is part of STMicroelectronics' renowned product line, renowned for their reliability and innovative features.

At the heart of the T2550-12I lies a high-performance core that is capable of executing instructions with maximum efficiency, ensuring rapid data processing and smooth operation for complex tasks. The device operates at a nominal frequency, providing a balance between speed and power consumption. This makes it an ideal choice for applications where energy efficiency is as critical as processing power.

The microcontroller features a rich set of peripherals that extend its capabilities beyond basic computation. These include advanced communication interfaces that allow for seamless integration with other components in a system. Whether you need to connect to the latest sensors or communicate with other microcontrollers, the T2550-12I has the necessary hardware to facilitate robust and reliable data exchange.

Built with robustness in mind, the T2550-12I operates reliably across a wide temperature range, making it suitable for industrial applications where extreme conditions are the norm. This temperature resilience ensures that the device maintains its performance without compromise, regardless of the environmental challenges it may face.

Developers will appreciate the ease of programming and the support provided by STMicroelectronics. The T2550-12I is supported by a comprehensive suite of development tools that streamline the process of writing, debugging, and deploying code. This ecosystem of tools reduces development time and allows for rapid prototyping, which is essential in today's fast-paced market.

In summary, the T2550-12I from STMicroelectronics is a versatile and reliable microcontroller that offers a powerful combination of processing capability, energy efficiency, and robustness. Its extensive peripheral set and strong development support make it an excellent choice for a multitude of applications ranging from industrial control systems to sophisticated IoT devices.

You May Also Be Interested in

Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3425 $53.4250
23+ $4.3836 $100.8228
36+ $4.2466 $152.8776
49+ $4.1096 $201.3704
63+ $3.9726 $250.2738
85+ $3.5617 $302.7445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess