EN
  • EN
  • DE

STWLC04JR

Part No STWLC04JR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS POWER RECEIVER / Wireless Power Receiver PMIC 77-Flipchip (3.12x4.73)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Cut Tape (CT),
Product Status Obsolete
Applications Wireless Power Receiver
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 77-UFBGA, FCBGA
Supplier Device Package 77-Flipchip (3.12x4.73)
Base Product Number STWLC04
Other Names 497-16689-6,-1138-STWLC04JRTR,-1138-STWLC04JRCT,-1138-STWLC04JRDKR,497-16689-1,497-16689-2
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253165-STWLC04JR
Ultra Librarian 3D Model Ultra Librarian STWLC04JR CAD Model

Description

STWLC04JR - Wireless Power Receiver from STMicroelectronics

The STWLC04JR is a highly integrated wireless power receiver solution from STMicroelectronics, designed to offer efficient and convenient inductive charging for a wide range of portable electronic devices. This cutting-edge component utilizes Qi wireless charging standard, which is the most widely adopted protocol for wireless power transfer, ensuring compatibility with a plethora of charging stations and accessories.

At the heart of the STWLC04JR is its ability to support up to 5W of power delivery, making it ideal for applications such as smartwatches, earbuds, fitness trackers, and other wearable devices. It incorporates a high-efficiency synchronous rectifier, a low drop-out regulator, and a programmable microcontroller, which together provide a seamless and adjustable power management system.

The STWLC04JR boasts an array of features that enhance its performance and usability. It comes with an integrated 32-bit ARM Cortex-M0 core that allows for smart control and customization of the charging process. The device also includes multiple protection features, such as over-voltage, over-current, and over-temperature protection, ensuring the safety and longevity of both the receiver and the device being charged.

Furthermore, the STWLC04JR supports bi-directional communication with the transmitter, enabling device authentication and power transfer control. This feature not only improves efficiency but also allows for a more intelligent charging experience, where the receiver can negotiate the required power levels based on the device's current needs.

Designed with a compact form factor, the STWLC04JR is suitable for space-constrained applications. Its minimal external component requirement simplifies the design and integration process for product developers, accelerating the time-to-market for new devices.

In summary, the STWLC04JR from STMicroelectronics is a sophisticated and reliable solution for wireless power reception, offering advanced features and compatibility with the Qi standard. Its integration of safety measures, communication capabilities, and efficient power management make it an excellent choice for modern portable electronics seeking to leverage the convenience of wireless charging.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess