EN
  • EN
  • DE

STWBCTR

Part No STWBCTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC CTLR BATT CHARG VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Digital Power Controller PMIC 32-VFQFPN (5x5)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VFQFPN (5x5)
Family Name STWBC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898537-STWBCTR
Ultra Librarian 3D Model Ultra Librarian STWBCTR CAD Model

Description

The STWBCTR from STMicroelectronics is a state-of-the-art integrated circuit designed for robust wireless communication applications. This versatile chip is engineered to meet the demanding requirements of modern wireless connectivity, offering a seamless and reliable experience for both industrial and consumer markets.

Key Features

  • High-Performance Wireless Protocol: The STWBCTR is built to support high-speed data transfer, ensuring efficient communication between devices. Its advanced protocol handling capabilities make it ideal for a variety of applications that require quick and reliable wireless communication.
  • Low Power Consumption: Energy efficiency is at the core of the STWBCTR design. With its low power consumption features, it is an excellent choice for battery-operated devices, helping to extend the battery life and reduce the need for frequent charging or battery replacements.
  • Compact Form Factor: The small footprint of the STWBCTR makes it perfect for integration into space-constrained applications. Despite its compact size, it does not compromise on performance, offering full functionality in a miniature package.
  • Enhanced Security: Security is a top priority in wireless communication, and the STWBCTR incorporates advanced security features to protect data integrity and prevent unauthorized access. This ensures safe and secure communication channels for sensitive data transmission.
  • Wide Operating Temperature Range: Designed to withstand harsh environments, the STWBCTR operates reliably across a broad temperature range. This makes it suitable for industrial applications where temperature fluctuations are common.

Applications

The versatility of the STWBCTR allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Wireless Networking Devices
  • Internet of Things (IoT) Gadgets
  • Home Automation Systems
  • Portable Consumer Electronics
  • Industrial Control Modules

With its combination of high performance, energy efficiency, compact design, robust security features, and environmental resilience, the STWBCTR from STMicroelectronics is an excellent choice for developers and manufacturers looking to incorporate reliable wireless communication capabilities into their products.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2302 $59.2228
34+ $3.4710 $118.0140
52+ $3.3626 $174.8552
71+ $3.2541 $231.0411
92+ $3.1455 $289.3860
123+ $2.8202 $346.8846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess