EN
  • EN
  • DE

STV6418AER

Part No STV6418AER
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348774-STV6418AER
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV6418AER CAD Model

Description

STV6418AER Multifunctional A/V Switch from STMicroelectronics

The STV6418AER from STMicroelectronics is a highly integrated audio/video (A/V) switch matrix designed to facilitate signal routing and processing within digital television and A/V systems. This multifunctional IC offers an array of features that make it an ideal solution for applications requiring high-quality audio and video signal handling.

Key Features:

  • Multiple Inputs and Outputs: The STV6418AER boasts six audio inputs, three audio outputs, and two main video inputs with an additional auxiliary input. This allows for flexible connectivity options for various A/V sources and devices.
  • Integrated Video Buffers: Onboard video buffers provide the necessary drive capability to handle long cable runs without signal degradation, ensuring a clear picture regardless of the setup complexity.
  • Audio Switching Capabilities: With its versatile audio switching matrix, the device can handle stereo audio signals with ease, allowing for seamless switching between different audio sources.
  • Volume Control: The integrated volume control feature allows for precise audio level adjustments, which can be critical in maintaining the desired sound quality and balance in a multimedia setup.
  • I²C Control Interface: The STV6418AER is equipped with an I²C bus control interface, enabling straightforward communication and control through a microcontroller or processor within the system.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes power consumption, making it suitable for energy-sensitive applications.

Applications:

The STV6418AER is particularly well-suited for use in digital TVs, DVD players, set-top boxes, and other A/V receiver systems where high-quality signal routing is essential. Its ability to handle multiple A/V sources and provide consistent high-quality output makes it a valuable component in any modern multimedia setup.

In summary, the STV6418AER from STMicroelectronics represents a versatile and efficient solution for A/V signal switching and processing. Its robust feature set and flexibility cater to the needs of advanced digital A/V systems, ensuring that users experience the best possible audio and video quality.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess