Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) at If 2.95V at 30A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage at Vr 40μA at 600V
Mounting Style Through Hole
Manufacturer Package DO-247-2 (Straight Leads)
Supplier Device Package DO-247
Operating Temperature - Junction 175°C (Maximum)
Part Number Series STTH30
Manufacturer Pack Quantity 600
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813432-STTH30RQ06W
Ultra Librarian 3D Model Ultra Librarian STTH30RQ06W CAD Model

Description

The STTH30RQ06W is a high-performance ultrafast recovery diode designed by STMicroelectronics, tailored to meet the stringent requirements of modern power conversion equipment. This diode is well-suited for a variety of applications, including switch-mode power supplies, high-frequency converters, freewheeling diodes, and reverse battery protection circuits.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 600V, the STTH30RQ06W is capable of withstanding high voltage environments, ensuring reliability and robustness in demanding applications.
  • Ultrafast Recovery Time: The diode features an extremely fast recovery time, minimizing power losses and improving efficiency in high-speed switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) contributes to reduced power dissipation and improved thermal performance, leading to a more efficient system operation.
  • High Surge Current Capability: Its high surge current handling capability ensures that the diode can manage transient overcurrent conditions without failure.
  • Soft Recovery Characteristics: The soft recovery behavior of the diode reduces electromagnetic interference (EMI) and stress on the diode, enhancing the longevity and performance of the overall circuit.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-Frequency Inverters
  • DC/DC Converters
  • Freewheeling Diodes in Converters and Motor Control Circuits

Product Benefits

The STTH30RQ06W offers numerous benefits to designers and engineers. Its high efficiency and fast switching capabilities make it an ideal choice for energy-sensitive applications. The robust design ensures that the diode can endure the rigorous conditions of industrial and commercial environments, while its compliance with environmental standards reflects STMicroelectronics' commitment to sustainability.

Quality and Reliability

STMicroelectronics is renowned for its dedication to quality and reliability, and the STTH30RQ06W is no exception. Manufactured with cutting-edge technology and subjected to rigorous testing, this diode meets the highest standards of performance and durability.

You May Also Be Interested in

Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.6708 $56.0868
45+ $2.4985 $112.4325
70+ $2.4124 $168.8680
100+ $2.2400 $224.0000
130+ $2.1539 $280.0070
163+ $2.0677 $337.0351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42,592 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention