EN
  • EN
  • DE

STTH208U

Part No STTH208U
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 800V 2A SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.65V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 800V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 194801-STTH208U
Family Name STTH208U
Introduction Date February 12, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH208U CAD Model

Description

STTH208U Ultrafast Recovery Diode by STMicroelectronics

The STTH208U, manufactured by STMicroelectronics, is a high-performance ultrafast recovery diode specifically designed to meet the rigorous demands of modern electronic applications. This diode is renowned for its exceptional switching speed and minimal power loss during operation, making it an ideal choice for high-efficiency power supplies, inverters, and other power conversion systems.

Key Features

  • High Reverse Voltage Capability: The STTH208U is capable of withstanding reverse voltages up to 800V, providing a robust solution for high-voltage applications.
  • Ultrafast Recovery Time: With an ultrafast recovery time, this diode ensures reduced switching losses, which is critical for high-frequency operations.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances overall system efficiency by minimizing conduction losses.
  • High Surge Current Capability: Its design allows for a high surge current capability, making it resilient during transient conditions.
  • Soft Recovery Characteristics: The soft recovery behavior of the STTH208U reduces electromagnetic interference (EMI), improving performance in noise-sensitive applications.

Applications

The STTH208U is versatile and can be employed in a variety of applications that require fast and efficient diode performance. Some of the typical applications include:

  • Switch Mode Power Supplies (SMPS)
  • Free-Wheeling Diodes in Inverters
  • Snubber Diodes
  • Power Factor Correction Circuits
  • Automotive Charging Systems

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of reliability and quality. The STTH208U is no exception and is constructed to ensure long-term stability and performance under various environmental conditions. It is also compliant with RoHS and other industry standards, reflecting STMicroelectronics' dedication to environmental sustainability.

In summary, the STTH208U ultrafast recovery diode from STMicroelectronics is a superior choice for engineers and designers seeking a diode that combines speed, efficiency, and reliability for their advanced electronic systems.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2257 $50.7825
540+ $0.1852 $100.0080
840+ $0.1794 $150.6960
1,155+ $0.1736 $200.5080
1,490+ $0.1678 $250.0220
1,995+ $0.1505 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess