EN
  • EN
  • DE

STTH1512D

Part No STTH1512D
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Ultrafast recovery - 1200 V diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Maximum) @ If 2.1V @ 15A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 105ns
Current - Reverse Leakage @ Vr 15μA @ 1200V
Mounting Style Through Hole
Package TO-220-2
Manufacturer Package TO-220AC
Operating Temperature - Junction 175°C (Maximum)
Win Source Part Number 1262149-STTH1512D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian STTH1512D CAD Model

Description

STTH1512D - Ultrafast High Voltage Rectifier

The STTH1512D, manufactured by STMicroelectronics, is an ultrafast high voltage rectifier that is engineered to meet the stringent requirements of high efficiency power supplies. This device is a part of STMicroelectronics' Turbo 2 ultrafast high voltage rectifier series, which is renowned for its superior performance in switching applications.

With a reverse voltage of 1200 V and an average forward current of 15 A, the STTH1512D is designed to optimize the efficiency of switch-mode power supplies (SMPS) and high-frequency power converters. Its ultrafast switching capability, with a reverse recovery time of typically 35 ns, makes it an excellent choice for high-speed applications, ensuring minimal power loss and reduced electromagnetic interference (EMI).

The device comes in a robust and compact TO-220AB package, which not only provides excellent thermal performance but also makes it suitable for a wide range of applications, including welding equipment, power factor correction circuits, and freewheeling diodes in converters. The STTH1512D is also widely used in power supplies for servers, telecommunications, and industrial systems, where reliability and efficiency are of paramount importance.

Key features of the STTH1512D include its high junction temperature capability, which enhances its overall reliability and extends its service life. It also boasts a low leakage current and a high surge current capability, ensuring that the device can handle demanding conditions and transient events. The rectifier's silicon nitride passivated ion-implanted epitaxial planar construction contributes to its excellent performance and long-term reliability.

STMicroelectronics has designed the STTH1512D with environmental considerations in mind. It complies with the European Union's RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to sustainability makes the STTH1512D an environmentally friendly choice for modern electronic designs.

In summary, the STTH1512D from STMicroelectronics is a high-performance ultrafast rectifier that offers efficiency, speed, and reliability for a variety of power conversion applications. Its robust design and compliance with environmental standards make it a forward-thinking solution for today's energy-conscious electronics market.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess