EN
  • EN
  • DE

STTA806DI

Part No STTA806DI
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 8A TO220AC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.75V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 52ns
Current - Reverse Leakage @ Vr 100μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 031555-STTA806DI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTA806DI CAD Model

Description

STTA806DI - Turbo 2 Ultrafast High Voltage Rectifier

The STTA806DI is a cutting-edge power rectifier from STMicroelectronics, renowned for its exceptional efficiency and reliability in high voltage applications. As a member of the Turbo 2 series, this ultrafast high voltage rectifier is designed to meet the rigorous demands of modern power supply systems, offering a perfect blend of high-speed performance and robustness.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage of 600V, the STTA806DI is well-suited for applications requiring high voltage handling capabilities.
  • Ultrafast Switching: Boasting an ultrafast recovery time, this rectifier is optimized for high-frequency operations, minimizing power losses and improving overall efficiency.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which reduces conduction losses and enhances thermal efficiency, making it ideal for high-efficiency power supplies.
  • High Surge Current Capability: It is capable of handling high surge currents, ensuring reliability and robustness in harsh conditions or during transient events.
  • Insulated Package: The STTA806DI comes in an insulated package, providing electrical isolation from the heatsink without the need for additional insulation pads.

Applications

The STTA806DI is highly versatile and can be utilized in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Free-wheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Power factor correction (PFC) circuits

Quality and Reliability

STMicroelectronics is committed to delivering products that adhere to the highest standards of quality and reliability. The STTA806DI is no exception, as it is manufactured using robust and reliable processes, ensuring that it performs consistently even in the most demanding situations.

Environmental Compliance

The STTA806DI is compliant with RoHS and REACH regulations, reflecting STMicroelectronics' dedication to environmental sustainability. By choosing this product, customers can be confident that they are selecting a component that meets current environmental standards without compromising on performance or durability.

Overall, the STTA806DI from STMicroelectronics represents a superior choice for designers looking for an ultrafast, high-voltage rectifier that does not sacrifice efficiency or reliability.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess