EN
  • EN
  • DE

STTA806D

Part No STTA806D
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description TURBOSWITCH  ULTRA-FAST HIGH VOLTAGE DIODE | DIODE GEN PURP 600V 8A TO220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Maximum) at If 1.75V at 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 52ns
Current - Reverse Leakage at Vr 100μA at 600V
Mounting Style Through Hole
Manufacturer Package TO-220-2
Supplier Device Package TO-220AC
Operating Temperature - Junction 150°C (Maximum)
Family Part Number STTA806
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1262123-STTA806D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control, Industrial
Ultra Librarian 3D Model Ultra Librarian STTA806D CAD Model

Description

The STTA806D, from STMicroelectronics, is a state-of-the-art Turbo 2 ultrafast high voltage rectifier designed specifically to combine the advanced features of low forward voltage drop, high surge capability, and ultrafast switching performance. This diode is particularly well-suited for use in high frequency power supplies, inverters, and as freewheeling diodes, making it an essential component for energy-efficient power conversion in a variety of electronic applications.

Key Features

  • Ultrafast Switching: The STTA806D features an exceptionally fast reverse recovery time, which is crucial for high-efficiency power supplies and reduces switching losses.
  • High Voltage Rating: With a repetitive peak reverse voltage (VRRM) of 600V, this device is capable of handling high voltage applications with ease.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) ensures reduced conduction losses, contributing to overall energy savings in the application it is used.
  • High Surge Capability: Its robust design allows for a high surge current capability, ensuring reliability under stressful conditions such as power surges.
  • Patented Junction Termination: The rectifier incorporates STMicroelectronics' patented junction termination structure, which enhances its reliability and performance.

Applications

  • Switching power supplies
  • Power inverters
  • Freewheeling diodes in converters
  • Snubber diodes
  • Power management devices

The STTA806D is packaged in a robust and compact DPAK, which not only ensures a minimal footprint on the PCB but also provides excellent thermal performance. Its suitability for high-frequency operations and ability to handle high voltage peaks make it an indispensable component for designers looking to create efficient and reliable power conversion systems.

By integrating the STTA806D into your design, you can expect a product that delivers high performance, increased efficiency, and the quality assurance of STMicroelectronics, a leader in semiconductor solutions.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess