EN
  • EN
  • DE

STPS340B-TR

Part No STPS340B-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 3A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 630mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 20μA @ 40V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 031525-STPS340B-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS340B-TR CAD Model

Description

STPS340B-TR Power Schottky Rectifier by STMicroelectronics

The STPS340B-TR is a robust and efficient Power Schottky Rectifier designed by STMicroelectronics, a leader in the semiconductor industry. This device is tailored for applications requiring low voltage drop and high surge current capabilities, making it ideal for a variety of power conversion and management tasks in electronic circuits.

Key Features

  • Low Forward Voltage Drop: The STPS340B-TR boasts a low forward voltage drop, which enhances the overall efficiency of the power supply by minimizing the power dissipation during operation.
  • High Surge Current Capability: With its ability to handle high surge currents, this rectifier is well-suited for applications that experience transient overloads, ensuring reliability and stability of the electronic system.
  • High Junction Temperature: The device is characterized by a high junction temperature capability, which allows for reliable operation even under high temperature conditions, extending the range of possible applications.
  • Surface-Mount Package: The STPS340B-TR comes in a surface-mount package, specifically the TO-263 (D2PAK), which is suitable for automated assembly processes and helps to reduce the overall size of the circuit board.

Applications

Thanks to its efficient performance and reliability, the STPS340B-TR is an excellent choice for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Free-Wheeling Diodes in Motor Control Circuits
  • Power Management Functions
  • Reverse Battery Protection
  • Automotive Applications

Technical Specifications

The STPS340B-TR has the following technical specifications:

  • Forward Current: 3 A
  • Repetitive Peak Reverse Voltage: 40 V
  • Forward Voltage Drop (Typical): 0.39 V at 3 A
  • Operating Junction Temperature Range: -40°C to +150°C
  • Package: TO-263 (D2PAK)

Whether you are designing a power supply for consumer electronics or developing a sophisticated automotive power management system, the STPS340B-TR from STMicroelectronics offers the performance, reliability, and quality that engineers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4831 $50.7255
255+ $0.3964 $101.0820
395+ $0.3840 $151.6800
540+ $0.3716 $200.6640
700+ $0.3592 $251.4400
935+ $0.3221 $301.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess