EN
  • EN
  • DE

STPS30SM120SR

Part No STPS30SM120SR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 120 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 950 mV @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 275 µA @ 120 V
Mounting Type Through Hole
Package / Case TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package I2PAK
Operating Temperature - Junction 150°C (Max)
Base Product Number STPS30
Other Names -497-13117-5,497-13117-5
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282040-STPS30SM120SR
Ultra Librarian 3D Model Ultra Librarian STPS30SM120SR CAD Model

Description

STPS30SM120SR Power Schottky Rectifier

The STPS30SM120SR is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This rectifier is part of the STPS series, which is renowned for its efficiency and reliability in a wide range of applications. The STPS30SM120SR is specifically engineered to offer low forward voltage drop while providing superior switching performance, making it an ideal choice for high-frequency applications.

Key Features

  • High Junction Temperature: This rectifier can operate at high temperatures, with a maximum junction temperature of 175°C, which ensures reliability and stability even under extreme conditions.
  • Low Forward Voltage Drop: The device is designed to have a very low forward voltage drop, which reduces power loss and improves efficiency in power conversion applications.
  • High Surge Current Capability: The STPS30SM120SR can handle high surge currents, thus providing robustness against unexpected current spikes.
  • Avalanche Rated: This feature makes the rectifier capable of withstanding high-energy events, ensuring durability and a longer lifespan.

Applications

The STPS30SM120SR is suitable for a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications

Package and Mounting Information

The rectifier comes in a surface-mount package, specifically the PowerFLAT™ 8x8 HV, which is designed for optimal thermal performance and space-saving on printed circuit boards. The package is lead-free and complies with the European Union's Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for modern electronic designs.

Conclusion

The STPS30SM120SR from STMicroelectronics is an exceptional Power Schottky Rectifier that combines high efficiency, thermal stability, and robust surge handling capabilities. Its compact package and high-performance characteristics make it an excellent choice for designers looking for a reliable rectifier solution for their high-frequency power applications. With its compliance to environmental standards, the STPS30SM120SR also meets the demands of eco-conscious product designs.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess