EN
  • EN
  • DE

STPS30H100CT

Part No STPS30H100CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 800mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 100V
Operating Temperature - Junction -40°C to 175°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 031521-STPS30H100CT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STPS30H100CT CAD Model

Description

STPS30H100CT Dual High Voltage Power Schottky Rectifier

The STPS30H100CT is a robust and high-performing dual Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This power rectifier is engineered to cater to a wide array of applications that demand high efficiency and reliability. Its optimized design makes it an excellent choice for switching power supplies, freewheeling diodes, DC/DC converters, and reverse battery protection circuits.

Key Features:

  • High Junction Temperature Capability: The STPS30H100CT can sustain high temperatures, with a maximum junction temperature of 175°C, ensuring stability and reliability even under strenuous conditions.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances overall efficiency by reducing power loss during conduction.
  • High Surge Current Capability: Its excellent surge current capabilities make it suitable for applications that may experience occasional overcurrent conditions.

Electrical Characteristics:

  • High Reverse Voltage: With a maximum repetitive peak reverse voltage of 100V, the STPS30H100CT is well-suited for high voltage applications.
  • Forward Current: It offers a high average forward current of 30A, making it capable of handling significant power levels.
  • Low Leakage Current: The low reverse leakage current ensures minimal power loss when the diode is in the blocking state.

Package and Mounting:

The STPS30H100CT comes in a TO-220AB package, which is widely used and easy to mount. The package is designed to offer good thermal performance and is compatible with various mounting techniques, including through-hole technology (THT).

Applications:

This dual Schottky rectifier is suitable for a variety of applications, including:

  • Power Management Solutions
  • Automotive Systems
  • Industrial Power Supplies
  • Consumer Electronics

With its combination of efficiency, reliability, and versatility, the STPS30H100CT from STMicroelectronics is an excellent choice for designers looking to improve their power systems with a high-performance Schottky rectifier.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4857 $50.9985
255+ $0.3985 $101.6175
390+ $0.3861 $150.5790
540+ $0.3736 $201.7440
695+ $0.3612 $251.0340
930+ $0.3238 $301.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess