EN
  • EN
  • DE

STPS2L30UF

Part No STPS2L30UF
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 2A SMBFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 450mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 30V
Mounting SMD (SMT)
Case / Package SMBflat
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 125916-STPS2L30UF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS2L30UF CAD Model

Description

STPS2L30UF Ultrafast Recovery Diode

The STPS2L30UF, manufactured by STMicroelectronics, is a state-of-the-art ultrafast recovery diode designed specifically for high-efficiency power supply applications. This device is engineered to provide excellent performance in circuits where fast switching is a critical requirement. Its unique construction ensures minimal power loss and reduced heat generation, making it an ideal choice for compact and high-performance electronic systems.

Key Features

  • Low Forward Voltage Drop: The STPS2L30UF boasts a low forward voltage drop, which enhances the overall efficiency of the power supply circuit by reducing conduction losses.
  • High Switching Speed: With its ultrafast recovery time, this diode is capable of switching at high frequencies, which is essential for applications such as switch-mode power supplies (SMPS), converters, and freewheeling diodes in various electronic devices.
  • High Junction Temperature: The device can operate at a high junction temperature, offering reliability and stability in demanding conditions.
  • Low Leakage Current: The STPS2L30UF ensures minimal leakage current when in the off-state, contributing to the overall energy-saving characteristics of the end application.

Applications

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • DC-to-DC converters
  • Free-wheeling diodes in motor control circuits
  • LED lighting applications

Technical Specifications

  • Package: The STPS2L30UF comes in a surface-mount SMBflat-3L package that is suitable for automated assembly and allows for efficient heat dissipation.
  • Reverse Voltage: It is rated for a reverse voltage of 30V, which makes it suitable for low voltage applications.
  • Forward Current: This diode can handle a continuous forward current of up to 2A, making it capable of supporting a wide range of applications.
  • Qualifications: The product meets the rigorous standards set by the industry, ensuring its reliability and performance in various electronic applications.

The STPS2L30UF ultrafast recovery diode from STMicroelectronics is a high-quality component that offers both efficiency and speed, making it an excellent choice for modern power supply designs where performance and space-saving are crucial.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3218 $57.9240
440+ $0.2640 $116.1600
680+ $0.2559 $174.0120
935+ $0.2476 $231.5060
1,210+ $0.2393 $289.5530
1,615+ $0.2146 $346.5790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess