EN
  • EN
  • DE

STPS2H100

Part No STPS2H100
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description HIGH VOLTAGE POWER SCHOTTKY RECTIFIER | DIODE SCHOTTKY 100V 2A DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 860mV at 2A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 1μA at 100V
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction 175°C (Maximum)
Family Part Number STPS2H100
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261885-STPS2H100
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian STPS2H100 CAD Model

Description

STPS2H100 Schottky Rectifier Overview

The STPS2H100 is a robust Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This high-voltage power Schottky rectifier is particularly suitable for switch mode power supplies and high-frequency DC to DC converters.

Key Features

  • High Junction Temperature Capability: This rectifier is capable of operating at high temperatures, with a maximum junction temperature of 150°C, ensuring reliability and performance under thermal stress.
  • Low Forward Voltage Drop: The STPS2H100 has a low forward voltage drop, which reduces power loss and improves efficiency, especially important for portable and energy-sensitive applications.
  • High Surge Current Capability: It can handle high surge currents, making it an excellent choice for applications where transient surge protection is critical.
  • Robust Package: The device is available in a variety of packages, including the DO-201AD, which is known for its robustness and ease of installation.
  • Avalanche Characteristics: With avalanche characteristics specified, the STPS2H100 is capable of handling brief overvoltage events, providing additional reliability for industrial and automotive applications.

Applications

The STPS2H100 is versatile and can be used in a wide range of electronic circuits and systems, including:

  • Switch mode power supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Or-ing diodes in redundant power supplies
  • Automotive applications that require high reliability

Specifications

With a repetitive peak reverse voltage (VRRM) of 100V and an average forward current (IF(AV)) of 2A, the STPS2H100 is designed to meet the requirements of a broad spectrum of high-efficiency applications. Its low leakage current and high switching speed make it an excellent choice for modern, compact power supplies.

Conclusion

The STPS2H100 from STMicroelectronics is a high-performance Schottky rectifier that offers designers a combination of low forward voltage drop, high surge current capability, and high junction temperature operation. Its robust packaging and avalanche capability make it suitable for a variety of challenging applications, from industrial to automotive electronics. With its commitment to efficiency and reliability, the STPS2H100 is a component that can help to optimize the performance of power management systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.1026 $57.9690
1,375+ $0.0842 $115.7750
2,125+ $0.0815 $173.1875
2,925+ $0.0790 $231.0750
3,785+ $0.0764 $289.1740
5,070+ $0.0684 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,560 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess