EN
  • EN
  • DE

STPS20H100CG

Part No STPS20H100CG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 770mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4.5μA @ 100V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 037587-STPS20H100CG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS20H100CG CAD Model

Description

STPS20H100CG Power Schottky Rectifier

The STPS20H100CG is a robust and efficient power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This high-voltage device is specifically engineered to meet the demanding requirements of high-frequency power electronics systems. With its impressive features and specifications, the STPS20H100CG is ideal for a wide range of applications, including switching power supplies, motor control circuits, and power management systems.

Key Features

  • High Junction Temperature: The rectifier can operate at junction temperatures reaching up to 175°C, ensuring reliability and performance even under extreme conditions.
  • Low Forward Voltage Drop: It offers a low forward voltage drop (VF), which enhances the overall efficiency of the power circuit by reducing conduction losses.
  • High Surge Capability: The device is capable of withstanding high surge currents, making it suitable for applications prone to surges and spikes in the power line.
  • Dual Center Tap Configuration: The STPS20H100CG comes in a dual center tap configuration within a TO-247 package, facilitating the design of parallel and series configurations for higher current or voltage applications.
  • Avalanche Rated: This rectifier is also avalanche rated, providing additional protection against unexpected voltage transients.

Electrical Characteristics

At the heart of the STPS20H100CG's performance are its superior electrical characteristics. It features a repetitive peak reverse voltage (VRRM) of 100V, average forward current (IF(AV)) of 20A, and a non-repetitive forward surge current (IFSM) of 150A, making it a powerful choice for high-power applications.

Applications

The versatility of the STPS20H100CG allows it to be used in a variety of power conversion applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • DC/DC converters
  • Free-Wheeling Diodes in motor control circuits
  • Power factor correction circuits

With its combination of high efficiency, thermal performance, and reliability, the STPS20H100CG from STMicroelectronics is an excellent choice for designers looking to optimize their power systems for performance and durability.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4492 $51.6580
240+ $0.4203 $100.8720
370+ $0.4058 $150.1460
535+ $0.3768 $201.5880
695+ $0.3623 $251.7985
865+ $0.3478 $300.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,701 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess