EN
  • EN
  • DE

STPS1045BY-TR

Part No STPS1045BY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 10A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) @ If 630mV @ 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package D-Pak
Operating Temperature - Junction -40°C ~ 175°C
Manufacturer Homepage www.st.com
Win Source Part Number 712361-STPS1045BY-TR
Popularity Medium
Supply and Demand Status Limited
Family Name STPS1045BY
Introduction Date November 23, 2011
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STPS1045BY-TR CAD Model

Description

STPS1045BY-TR - A Robust Schottky Rectifier by STMicroelectronics

The STPS1045BY-TR is a high-performance Schottky rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This Schottky rectifier is specifically engineered to meet the demanding requirements of high-frequency power efficiency applications.

Key Features:

  • Low Forward Voltage Drop: The STPS1045BY-TR boasts a low forward voltage drop, which results in reduced power loss and improved efficiency, making it ideal for high-efficiency power supply designs.
  • High Surge Current Capability: This component can withstand high surge currents, ensuring reliability and robustness in applications subject to surge voltage conditions.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS1045BY-TR can sustain reliable performance even under high-temperature conditions.
  • Low Leakage Current: The reduced leakage current of this Schottky rectifier minimizes power loss when in the off-state, contributing to the overall energy efficiency of the system.

Applications:

The STPS1045BY-TR is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC module applications

Product Specifications:

The STPS1045BY-TR is presented in a D2PAK package, known for its compact size and ability to handle high levels of power. The device has a repetitive peak reverse voltage (VRRM) of 45V and an average forward current (IF(AV)) of 10A, making it suitable for a variety of mid-range power applications. Its package is designed for optimal thermal performance, ensuring stability and longevity.

As with all STMicroelectronics products, the STPS1045BY-TR is compliant with the RoHS directive, highlighting the company's commitment to environmental sustainability and the production of eco-friendly components.

Conclusion:

The STPS1045BY-TR Schottky rectifier from STMicroelectronics is a testament to the company's dedication to providing advanced semiconductor solutions. With its combination of low forward voltage drop, high surge current capability, and robust thermal performance, this product is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6535 $52.2800
190+ $0.5362 $101.8780
290+ $0.5194 $150.6260
400+ $0.5027 $201.0800
515+ $0.4859 $250.2385
690+ $0.4357 $300.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,451 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess