EN
  • EN
  • DE

STP80NF75L

Part No STP80NF75L
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 75V - 0.008 ohm - 80A TO-220/D2PAK/I2PAK STripFET™ II POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261795-STP80NF75L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP80NF75L CAD Model

Description

STP80NF75L - STMicroelectronics N-Channel MOSFET

The STP80NF75L is a robust N-channel Power MOSFET designed by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is engineered to deliver high performance in terms of efficiency and reliability for a wide range of applications. With a drain-source voltage (V<sub>DS) of 75V and a continuous drain current (I<sub>D) of 80A, it is capable of handling high power density and energy efficiency in compact form factors.

The STP80NF75L features an extremely low on-resistance (R<sub>DS(on)), which is a mere 0.0085 ohms. This low on-resistance ensures minimal power loss during operation, making it an excellent choice for applications where energy efficiency is paramount. Additionally, the device boasts a high threshold voltage, which enhances its ability to handle high switching frequencies without compromising performance.

One of the notable characteristics of the STP80NF75L is its logic level drive, which allows for direct interfacing with microcontrollers and other logic devices, simplifying the overall design and reducing component count. This feature is particularly useful in designs where space and power are at a premium, such as in portable and battery-powered applications.

The MOSFET comes in a TO-220 package, providing a good balance between thermal performance and size. This package is widely used and recognized for its ease of mounting and suitability for a variety of PCB layouts. The STP80NF75L is also characterized by its robustness, with features such as avalanche ruggedness and a 100% avalanche tested guarantee, ensuring reliability even under harsh conditions.

Applications for the STP80NF75L are diverse and include switch mode power supplies (SMPS), DC-DC converters, motor control circuits, and high-efficiency power management systems. Its high current capability also makes it suitable for automotive applications and other power-intensive electronic systems.

In summary, the STP80NF75L from STMicroelectronics is a high-performance N-channel MOSFET that offers low on-resistance, logic level drive, and robust packaging, making it a versatile choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess