EN
  • EN
  • DE

STP16CPC26PTR

Part No STP16CPC26PTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description Low voltage 16-bit constant current LED sink driver | IC LED DRVR LIN DIM 90MA 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 20V
Current - Output / Channel 90mA
Frequency 30MHz
Dimming Analog
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Family Part Number STP16CPC26
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1261682-STP16CPC26PTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP16CPC26PTR CAD Model

Description

STP16CPC26PTR LED Driver IC by STMicroelectronics

The STP16CPC26PTR is a cutting-edge LED (Light Emitting Diode) driver integrated circuit (IC) produced by STMicroelectronics, which is renowned for its high performance and reliability in a wide array of lighting applications. This IC is specifically designed to sink current for LED display panels and lighting systems, ensuring uniform and stable illumination.

Key Features

  • Output Current Regulation: The STP16CPC26PTR comes with a 16-bit constant current output, which allows for precise regulation of the current flowing through each LED, maintaining consistent brightness and enhancing the overall quality of the light output.
  • Flexible Voltage Supply: This device operates over a wide supply voltage range from 3.0V to 5.5V, making it suitable for various applications and compatible with different types of LEDs.
  • Serial Data Interface: It features a serial interface for data input, which simplifies the connection to microcontrollers or other control units, allowing for easy integration into complex systems.
  • Error Detection: The IC includes an error detection circuitry that senses open and short-circuit conditions on the output, providing an additional layer of safety and reliability for the connected LED arrays.
  • Thermal Protection: With built-in thermal shutdown protection, the STP16CPC26PTR safeguards itself and the LEDs from damage due to excessive heat, ensuring a longer lifespan for the product.

Applications

The versatility of the STP16CPC26PTR makes it an ideal choice for a broad range of lighting applications, including:

  • LED display panels for advertising and information boards.
  • Backlighting solutions for LCD TVs, monitors, and automotive displays.
  • Architectural and decorative lighting systems.
  • Industrial and commercial lighting fixtures.

Product Details

The STP16CPC26PTR is provided in a TSSOP24 package, which is known for its compact footprint and suitability for space-constrained applications. Its robust design ensures that it can meet the demanding requirements of industrial and commercial environments, providing a reliable solution for LED driving needs.

With its advanced features and flexible design, the STP16CPC26PTR from STMicroelectronics stands out as a top-tier choice for designers and engineers looking to create efficient and innovative LED lighting solutions.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7650 $53.5500
160+ $0.6277 $100.4320
250+ $0.6081 $152.0250
340+ $0.5885 $200.0900
440+ $0.5689 $250.3160
590+ $0.5100 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess