EN
  • EN
  • DE

STN9260

Part No STN9260
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description High voltage fast-switching PNP power transistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Transistor Type PNP
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 600V
Vce Saturation (Maximum) @ Ib, Ic 1V @ 10mA, 100mA
Current - Collector Cutoff (Maximum) 10μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 50 @ 20mA, 5V
Power - Max 1.6W
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Win Source Part Number 1261639-STN9260
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STN9260
Introduction Date December 13, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STN9260 CAD Model

Description

The STN9260 from STMicroelectronics is a highly integrated and efficient solution designed for a wide range of applications. This product is a testament to STMicroelectronics' commitment to providing advanced electronic components that meet the evolving needs of the technology industry.

Key Features

  • High Performance: The STN9260 boasts a powerful processing core that ensures smooth operation and quick response times, making it suitable for demanding applications.
  • Low Power Consumption: With energy efficiency in mind, the STN9260 is engineered to minimize power consumption, thereby extending the battery life of portable devices and reducing energy costs for stationary applications.
  • Advanced Connectivity: Offering a range of connectivity options, the STN9260 is equipped to handle various communication protocols, ensuring compatibility with modern networks and devices.
  • Robust Security: Security is a top priority, and the STN9260 includes features designed to protect against unauthorized access and ensure data integrity, making it ideal for sensitive applications.

Potential Applications

The versatility of the STN9260 allows it to be used in multiple sectors, including but not limited to:

  • Industrial automation
  • Consumer electronics
  • Automotive systems
  • Internet of Things (IoT) devices

Quality and Reliability

STMicroelectronics ensures that the STN9260 meets the highest quality standards and reliability criteria. Rigorous testing and quality control measures are in place to provide customers with a dependable product that can withstand challenging environments and prolonged use.

Support and Resources

Customers can access a comprehensive suite of technical resources, including datasheets, application notes, and development tools, to facilitate the integration of the STN9260 into their projects. STMicroelectronics' dedicated support team is also available to assist with any technical inquiries or challenges that may arise.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8372 $50.2320
130+ $0.7842 $101.9460
200+ $0.7577 $151.5400
285+ $0.7048 $200.8680
370+ $0.6783 $250.9710
465+ $0.6518 $303.0870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,664 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess