STMicroelectronics STM8SP103K3MAZTR Microcontroller
The STM8SP103K3MAZTR is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and efficiency in a wide range of applications. Built on an advanced STM8 core, this microcontroller operates at a frequency of up to 16 MHz, providing a perfect balance between speed and power consumption.
With its 8K bytes of Flash program memory, the STM8SP103K3MAZTR is well-suited for applications that require a moderate amount of code storage without compromising on processing capabilities. Additionally, the inclusion of 1K bytes of RAM ensures smooth operation and sufficient space for data manipulation during runtime.
The device is equipped with a rich set of peripherals that enhance its functionality and ease of integration into various systems. Key features include 10-bit ADC (Analog-to-Digital Converter), which allows for precise analog signal measurement, making it ideal for sensor interfacing and data acquisition tasks. The microcontroller also provides multiple communication interfaces, including I2C, SPI, and UART, enabling it to communicate with other devices and components within a system effectively.
For applications requiring timing and control, the STM8SP103K3MAZTR comes with an advanced control timer, as well as two general-purpose timers, offering a range of options for PWM (Pulse Width Modulation) generation and time-based control tasks. The device also includes an internal, high-precision oscillator, reducing the need for external clock components and simplifying the design process.
STMicroelectronics has designed the STM8SP103K3MAZTR with robustness in mind. It features an extended operating temperature range, making it suitable for industrial and automotive environments where conditions can be harsh. The microcontroller also incorporates enhanced ESD (Electrostatic Discharge) protection, ensuring reliability and longevity in sensitive applications.
Available in a compact LQFP32 package, the STM8SP103K3MAZTR is an excellent choice for space-constrained applications. Whether you are developing consumer electronics, automotive systems, or industrial controls, this microcontroller offers a powerful set of features that can help streamline your design process and bring efficiency and reliability to your end products.