EN
  • EN
  • DE

STM8L101G3U6

Part No STM8L101G3U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28UFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-UFQFPN
Win Source Part Number 053899-STM8L101G3U6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8L101G3U6 CAD Model

Description

The STM8L101G3U6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for a wide range of low-power applications. This MCU is part of the STM8L ultra-low-power series, which is renowned for its energy efficiency and robust performance in power-sensitive designs.

Key Features

  • Core: The device features an advanced STM8 core operating at a frequency of up to 16 MHz. It provides the perfect balance between processing power and energy consumption, making it ideal for battery-operated applications.
  • Memory: Equipped with 8 Kbytes of Flash program memory, this MCU offers ample space for complex applications while maintaining a small footprint. Additionally, it includes 1 Kbyte of RAM and 256 bytes of EEPROM, which is particularly useful for data storage that must be preserved during power cycles.
  • Energy Efficiency: The STM8L101G3U6 boasts several power-saving modes, including Active Halt and Wait modes, which significantly reduce the power consumption when the MCU is not in full operation.
  • I/O Ports: With up to 28 I/O pins, this microcontroller provides flexible interface options, making it easy to connect to peripherals and other components in a system.
  • Advanced Peripherals: The device includes a range of integrated peripherals such as an advanced control timer, an SPI interface, an I2C interface, and a USART, offering versatile communication options.
  • Robust Design: The STM8L101G3U6 operates within a temperature range of -40°C to 85°C and includes built-in features for system protection such as low voltage reset (LVR), watchdog timer, and a clock security system.

Applications

This MCU is particularly well-suited for a variety of applications where power efficiency is paramount. These include but are not limited to:

  • Consumer electronics
  • Portable medical devices
  • Industrial control systems
  • Smart sensors
  • Power management systems

The STM8L101G3U6 from STMicroelectronics represents a robust and versatile solution for designers looking to optimize their products for energy consumption without sacrificing performance. Its rich set of features and peripherals, combined with its low-power capabilities, make it an excellent choice for a broad range of applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7159 $51.6021
45+ $2.2284 $100.2780
70+ $2.1588 $151.1160
96+ $2.0892 $200.5632
124+ $2.0195 $250.4180
166+ $1.8106 $300.5596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess