EN
  • EN
  • DE

STM8ED

Part No STM8ED
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 346724-STM8ED
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8ED CAD Model

Description

The STM8ED series from STMicroelectronics is part of the EnergyLite™ family, designed to deliver high performance with low power consumption, making it an ideal choice for energy-sensitive and battery-powered applications. This series is built on the proven STM8 architecture, which is renowned for its efficiency and reliability in embedded systems.

Key Features

  • Core: The STM8ED series features a high-performance STM8 core running at up to 16 MHz, providing the perfect balance between speed and power efficiency.
  • Memory: It comes equipped with a generous amount of flash memory, which varies by model, and includes robust data EEPROM with guaranteed endurance and data retention.
  • Energy Efficiency: With the EnergyLite™ technology, these microcontrollers offer low-power modes including wait, active-halt, and true data-retention power down, which significantly reduce the power consumption.
  • ADC: The integrated high-quality 12-bit analog-to-digital converter ensures precise measurements for analog signals, which is critical for sensor-based applications.
  • Timers: Advanced control timers, general-purpose timers, and watchdog timers provide versatile timing and control options for a wide range of application requirements.
  • Communication Interfaces: A variety of communication interfaces, including I2C, SPI, and UART, enable the STM8ED to connect with other devices and peripherals easily.
  • Robust I/Os: The series offers numerous GPIOs with 5V tolerant capability, ensuring compatibility with a broad range of sensors and actuators.
  • Development Support: STMicroelectronics provides extensive development support with software libraries, development kits, and the STVD integrated development environment, streamlining the product development process.

Applications

The STM8ED series is versatile enough to be used in a variety of applications, including industrial control systems, consumer electronics, home automation, battery management systems, and lighting solutions. Its robust feature set and low power consumption make it particularly well-suited for portable and power-sensitive applications.

With STMicroelectronics' commitment to quality and long-term availability, the STM8ED series represents a reliable and cost-effective solution for designers looking to optimize their products for energy efficiency without compromising on performance.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 782 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess